MC14008BCPG
MC14008BCPG
Obsolete
Description:  IC FULL ADDER 4BIT P/N 16-DIP
Manufacturer:  onsemi
Datasheet:   MC14008BCPG Datasheet
History Price: $0.29000
In Stock: 49600
MC14008BCPG vs MC14490DW
Manufacturer
Series
4000B
4000
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Full Adder
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC