Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC908AP32ACFBE
MC908AP32ACFBE
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 44QFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC908AP32ACFBE Datasheet
History Price: $9.15000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC908AP32ACFBE vs MC9SDG128BCPVR2
Part No
MC908AP32ACFBE
MC9SDG128BCPVR2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Motorola
Series
HC08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
CPU12
Core Size
8-Bit
16-Bit
Speed
8MHz
50MHz
Connectivity
I2C, IRSCI, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LED, LVD, POR, PWM
PWM, WDT
Number of I/O
32
91
Program Memory Size
32KB (32K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
2K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.35V ~ 2.75V
Data Converters
A/D 8x10b
A/D 16x10b
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
112-LQFP
Supplier Device Package
44-QFP (10x10)
112-LQFP (20x20)