MC908AP32ACFBE
MC908AP32ACFBE
Active
Description:  IC MCU 8BIT 32KB FLASH 44QFP
Manufacturer:  Freescale Semiconductor
History Price: $9.15000
In Stock: 19600
MC908AP32ACFBE Specification
Specification
Part No
MC908AP32ACFBE
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
HC08
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC08
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, IRSCI, SCI, SPI
Peripherals
LED, LVD, POR, PWM
Number of I/O
32
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-QFP (10x10)
MC908AP32ACFBE PDF Datasheet
MC908AP32ACFBE Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC908AP32ACFBE Compare Parts
  • MC908AP32ACFBE vs MC9SDJ128BCFUR2
  • MC908AP32ACFBE vs MC9SDJ128BCFUR2
  • MC908AP32ACFBE vs MC9SDG256BCFUR2
  • MC908AP32ACFBE vs MC9SDG128EVPVR2
  • MC908AP32ACFBE vs MC9SDG128ECPVR2-FR
  • MC908AP32ACFBE vs MC9SDG128ECPVR2
  • MC908AP32ACFBE vs MC9SDG128ECPV-FR
  • MC908AP32ACFBE vs MC9SDG128ECPV
  • MC908AP32ACFBE vs MC9SDG128BVFUR2
  • MC908AP32ACFBE vs MC9SDG128BCPVR2
  • MC908AP32ACFBE vs MC9S12XS64MAE
  • MC908AP32ACFBE vs MC9S12XS64MAE
  • MC908AP32ACFBE vs MC9S12XS64CAER
  • MC908AP32ACFBE vs MC9S12XS64CAE
  • MC908AP32ACFBE vs MC9S12XS64CAE
  • MC908AP32ACFBE vs MC9S12XS256CAE
  • MC908AP32ACFBE vs MC9S12XS256CAE
  • MC908AP32ACFBE vs MC9S12XS128MAL
  • MC908AP32ACFBE vs MC9S12XS128MAER
  • MC908AP32ACFBE vs MC9S12XS128MAER
  • MC908AP32ACFBE vs MC9S12XS128MAE
  • MC908AP32ACFBE vs MC9S12XS128MAE
  • MC908AP32ACFBE vs MC9S12XS128MAA
  • MC908AP32ACFBE vs MC9S12XS128MAA
  • MC908AP32ACFBE vs MC9S12XS128CAE
  • MC908AP32ACFBE vs MC9S12XS128CAE
  • MC908AP32ACFBE vs MC9S12XHZ512CAL
  • MC908AP32ACFBE vs MC9S12XHZ512CAL
  • MC908AP32ACFBE vs MC9S12XHZ512CAG
  • MC908AP32ACFBE vs MC9S12XHZ256VAGR
  • MC908AP32ACFBE vs MC9S12XHZ256VAG
  • MC908AP32ACFBE vs MC9S12XHZ256VAG
  • MC908AP32ACFBE vs MC9S12XHZ256CAL
  • MC908AP32ACFBE vs MC9S12XHZ256CAL
  • MC908AP32ACFBE vs MC9S12XHZ256CAG
  • MC908AP32ACFBE vs MC9S12XHZ256CAG
  • MC908AP32ACFBE vs MC9S12XF512MLM
  • MC908AP32ACFBE vs MC9S12XF512MLH
  • MC908AP32ACFBE vs MC9S12XET256MAL
  • MC908AP32ACFBE vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate