MCHC11F1VFNE4R
MCHC11F1VFNE4R
Obsolete
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 28000
MCHC11F1VFNE4R vs MCHC908RF2CFAE
Series
HC11
HC08
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Core Processor
HC11
HC08
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LVD, POR, PWM, RF Mod
Number of I/O
30
12
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
512 x 8
-
RAM Size
1K x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
1.8V ~ 3.6V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
32-LQFP
Supplier Device Package
68-PLCC (24.21x24.21)
32-LQFP (7x7)