Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCHC908RF2CFAE
MCHC908RF2CFAE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB FLASH 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCHC908RF2CFAE Datasheet
History Price: Obsolete
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCHC908RF2CFAE Specification
Specification
Part No
MCHC908RF2CFAE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HC08
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC08
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
LVD, POR, PWM, RF Mod
Number of I/O
12
Program Memory Size
2KB (2K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
MCHC908RF2CFAE PDF Datasheet
MCHC908RF2CFAE Datasheet
Click and Download: MCHC908RF2CFAE Datasheet
MCHC908RF2CFAE Related Parts
MCHC11F1CFNE2
NXP Semiconductors
MICROCONTROLLER, 8-BIT, HC11 CPU
MCHC11F1CFNE5
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE3
Freescale Semiconductor
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC11F1VFNE4R
NXP Semiconductors
IC MCU 8BIT ROMLESS 68PLCC
MCHC705B16NCFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705B16NVFNE
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MCHC705JJ7CPE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JJ7CPE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 20DIP
MCHC705JP7CDWE
NXP Semiconductors
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705JP7CDWE
Freescale Semiconductor
IC MCU 8BIT 6KB OTP 28SOIC
MCHC705KJ1CDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 16SOIC
MCHC908RF2CFAE Compare Parts
MCHC908RF2CFAE vs MCHSC705C8ACFNER
MCHC908RF2CFAE vs MCHSC705C8ACFNE
MCHC908RF2CFAE vs MCHSC705C8ACFNE
MCHC908RF2CFAE vs MCHSC705C8ACFBE-NXP
MCHC908RF2CFAE vs MCHSC705C8ACFBE
MCHC908RF2CFAE vs MCHSC705C8ACFBE
MCHC908RF2CFAE vs MCHRC908JK3CPE
MCHC908RF2CFAE vs MCHRC908JK1CPE
MCHC908RF2CFAE vs MCHRC705KJ1CPE
MCHC908RF2CFAE vs MCHRC705KJ1CPE
MCHC908RF2CFAE vs MCHRC705KJ1CDWE
MCHC908RF2CFAE vs MCHRC705KJ1CDWE
MCHC908RF2CFAE vs MCHRC705JJ7CPE
MCHC908RF2CFAE vs MCHRC705J1ACDWE
MCHC908RF2CFAE vs MCHRC705J1ACDWE
MCHC908RF2CFAE vs MCHLC908QY4PE
MCHC908RF2CFAE vs MCHLC908QY4CPE
MCHC908RF2CFAE vs MCHLC908QY2PE
MCHC908RF2CFAE vs MCHLC908QY2CPE
MCHC908RF2CFAE vs MCHLC908QY1PE
MCHC908RF2CFAE vs MCHLC908QY1CPE
MCHC908RF2CFAE vs MCHLC908QT4PE
MCHC908RF2CFAE vs MCHLC908QT4DWE
MCHC908RF2CFAE vs MCHLC908QT4CPE
MCHC908RF2CFAE vs MCHLC908QT2PE
MCHC908RF2CFAE vs MCHLC908QT2DWE
MCHC908RF2CFAE vs MCHLC908QT2CPE
MCHC908RF2CFAE vs MCHLC908QT1PE
MCHC908RF2CFAE vs MCHLC908QT1CPE
MCHC908RF2CFAE vs MCHLC705KJ1CDWE
MCHC908RF2CFAE vs MCHLC705KJ1CDWE
MCHC908RF2CFAE vs MCHC98LD120CFU
MCHC908RF2CFAE vs MCHC912B32VFUE8-NXP
MCHC908RF2CFAE vs MCHC912B32VFUE8
MCHC908RF2CFAE vs MCHC912B32VFUE8
MCHC908RF2CFAE vs MCHC912B32MFUE8
MCHC908RF2CFAE vs MCHC912B32CFUE8
MCHC908RF2CFAE vs MCHC908RF2MFAE
MCHC908RF2CFAE vs MCHC908QY4VDWER
MCHC908RF2CFAE vs MCHC908QY4VDWER
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Adam Torres
United States
2026-05-29 16:59
Excellent products, great service
Kamil Nowakowski
Poland
2026-05-28 13:03
Very long delivery time.
Martín
Spain
2026-05-27 18:34
The article came all right thanks
Hugo Leroy
France
2026-05-27 17:23
Product conforms to the order.
Clara Fontaine
France
2026-05-27 17:06
Order received very quickly, I recommend the seller, even if I never contacted him
Darius Arvydas
Lithuania
2026-05-27 16:13
A big thank you !