Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Microchip Technology MCP47CMD01-E/MF
MCP47CMD01-E/MF
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 10DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP47CMD01-E/MF Datasheet
History Price: $1.24000
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCP47CMD01-E/MF vs MCP4902-E/P
Part No
MCP47CMD01-E/MF
MCP4902-E/P
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Microchip Technology
Series
MCP
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
2
Settling Time
4μs
4.5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
SPI
Reference Type
External, Internal, Supply
External
Voltage - Supply, Analog
1.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.8V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.1 (Max), ?.1 (Max)
?.25, ?.2
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
14-DIP (0.300", 7.62mm)
Supplier Device Package
10-DFN (3x3)
14-PDIP
Mounting Type
Surface Mount
Through Hole