☰
MCP4902-E/P
MCP4902-E/P
Active
Description:  IC DAC 8BIT V-OUT 14DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP4902-E/P Datasheet
History Price: $1.95000
In Stock: 39040
MCP4902-E/P Specification
Specification
Part No
MCP4902-E/P
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
2
Settling Time
4.5μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.2
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
MCP4902-E/P PDF Datasheet
MCP4902-E/P Related Parts
MCP4706A0T-E/CH
MCP4706A0T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A0T-E/MAY
MCP4706A0T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A1T-E/CH
MCP4706A1T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A1T-E/MAY
MCP4706A1T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A2T-E/CH
MCP4706A2T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A2T-E/MAY
MCP4706A2T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4706A3T-E/CH
MCP4706A3T-E/CH
Microchip Technology
IC DAC 8BIT V-OUT SOT23-6
MCP4706A3T-E/MAY
MCP4706A3T-E/MAY
Microchip Technology
IC DAC 8BIT V-OUT 6DFN
MCP4716A0T-E/CH
MCP4716A0T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/CHVAO
MCP4716A0T-E/CHVAO
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4716A0T-E/MAY
MCP4716A0T-E/MAY
Microchip Technology
IC DAC 10BIT V-OUT 6DFN
MCP4716A1T-E/CH
MCP4716A1T-E/CH
Microchip Technology
IC DAC 10BIT V-OUT SOT23-6
MCP4902-E/P Description
The Microchip Technology MCP4902-E/P is a dual-channel digital-to-analog converter (DAC) featuring 8-bit resolution, designed for applications requiring precise voltage output control with serial interface programmability. The device integrates two independent DAC channels within a compact package, allowing simultaneous generation of two analog voltages derived from digital input codes. It operates from a single supply voltage range, providing rail-to-rail output capability, and is optimized for low power consumption, making it suitable for portable and battery-powered systems. The MCP4902-E/P is intended for system designs requiring moderate resolution analog output with fast and simple interfacing via the SPI-compatible serial bus.

## Device Function and Classification

The MCP4902-E/P is classified as a dual 8-bit voltage-output DAC. Its primary function is to convert digital codes supplied via a standard SPI-compatible serial interface into analog output voltages with linear transfer characteristics. Each channel is equipped with an internal voltage reference input, which, combined with the internal resistor ladder architecture, establishes the output voltage range proportional to the digital input code. The device also features a gain select input for either unity or two times output gain, providing design flexibility for various voltage range requirements.

The DAC is capable of producing rail-to-rail output, ensuring maximum signal swing in low-voltage systems. It operates as a voltage-mode DAC, generating output voltages rather than current, which simplifies interfacing with voltage-driven circuits such as operational amplifiers, microcontroller ADC reference inputs, or sensor excitation circuits.

## Electrical Characteristics and Ratings

The MCP4902-E/P is defined by precise electrical parameters crucial for integration in mixed-signal systems:

* Supply voltage (VDD) operating range from 2.7 V to 5.5 V, allowing compatibility with a wide range of low-voltage logic systems.
* Resolution of 8 bits, providing 256 discrete output levels for each channel.
* Integral nonlinearity (INL) typically specified within ±1 LSB, ensuring accurate linearity over the full-scale range.
* Differential nonlinearity (DNL) within ±1 LSB, which guarantees monotonic output and prevents code skipping.
* Output voltage range from 0 V to VDD for single-supply operation, with rail-to-rail capability enhancing usable dynamic range.
* Gain select functionality enabling output scaling from 1× to 2×, extending voltage swing up to twice the reference voltage when desired.
* Output source and sink capability sufficient to drive typical high-impedance loads without significant voltage drop.
* Power consumption typically under 0.5 mA during operation, minimizing thermal dissipation in compact systems.
* Serial interface timing compliant with SPI standard, supporting clock frequencies up to 20 MHz for fast update rates.

These parameters collectively define the DAC's precision, speed, and compatibility with embedded microcontroller systems.

## Serial Interface and Control

The MCP4902-E/P employs a standard SPI-compatible serial interface for programming each DAC channel. The interface comprises the following signals: serial clock (SCK), serial data in (SDI), chip select (CS), and a latch function embedded within the protocol. Data transmission is performed in 16-bit words, including control bits for channel selection, gain configuration, shutdown mode, and the 8-bit DAC input code.

Control functionality includes:

* Channel selection for independent programming of DAC A or DAC B.
* Gain select to configure 1× or 2× output scaling.
* Shutdown capability per channel, allowing power savings by disabling the output when not required.
* Simultaneous update of both DAC outputs through proper timing of serial word loading and latch operation.

This interface allows for flexible system integration and straightforward software control from microcontrollers or digital signal processors.

## Output Structure and Performance

Each DAC channel converts an 8-bit digital input into a proportional analog voltage. The internal resistor ladder network ensures linear transfer characteristics with monotonic behavior. Output voltage accuracy is defined by the combined effects of reference voltage tolerance, INL, and DNL. The device can drive high-impedance loads directly, while lower impedance loads may require buffering to maintain linearity.

Key performance considerations include:

* Settling time: The typical voltage transition time to reach final value within 1 LSB tolerance is specified in the datasheet, enabling predictable timing in control loops.
* Output impedance: Low output impedance ensures minimal voltage drop under normal load conditions.
* Noise and glitch performance: Low glitch energy minimizes transient artifacts during code transitions, critical in precision analog control systems.
* Temperature coefficient: Low output voltage drift over the operating temperature range ensures stable operation in environmental variations.

## Package and Mechanical Characteristics

The MCP4902-E/P is offered in a compact DIP or SOIC package suitable for surface-mount or through-hole assembly. The package provides:

* Pinout compatible with standard dual-channel DAC integration.
* Thermal characteristics sufficient for low-power operation in ambient environments without additional heat sinking.
* Mechanical stability for automated assembly and vibration tolerance in portable devices.

The small footprint facilitates integration into compact embedded designs while ensuring adequate solder joint reliability.

## Typical Application Scenarios

The MCP4902-E/P is applied in systems requiring dual voltage outputs with precise digital control. Typical applications include:

* Digital gain control in audio or signal processing circuits.
* Programmable reference voltage generation for ADCs or sensors.
* Setpoint adjustment in closed-loop control systems such as motor drivers or instrumentation circuits.
* Portable measurement devices where low power consumption and small form factor are essential.
* Embedded microcontroller-based systems requiring dual analog outputs with simple SPI interface.

In these applications, the device provides reliable voltage generation with precise digital programmability, facilitating accurate system-level analog control.

## Design Considerations

When integrating the MCP4902-E/P, attention should be given to reference voltage accuracy, PCB layout to minimize noise pickup, and output loading. The use of bypass capacitors on VDD is recommended to ensure stable operation, while proper grounding minimizes digital switching noise coupling into analog outputs. For high-precision applications, buffering the DAC outputs may improve linearity and load drive capability.

The SPI interface timing must be adhered to for correct data transfer, ensuring channel updates occur without glitches or race conditions. Gain select and shutdown features provide additional flexibility for dynamic system control and power management.

## Conclusion

The Microchip Technology MCP4902-E/P is a dual 8-bit voltage-output DAC optimized for low-power, dual-channel analog signal generation in embedded and mixed-signal systems. Its SPI-compatible interface, rail-to-rail output, programmable gain, and low power consumption make it suitable for digital control of analog circuits, precision voltage setpoints, and dual-channel signal generation. The device provides accurate, monotonic output with robust performance across temperature and supply variations, supporting a wide range of applications in portable electronics, instrumentation, and embedded control systems.
MCP4902-E/P Compare Parts
  • MCP4902-E/P vs MCP4922T-E/ST
  • MCP4902-E/P vs MCP4922T-E/SLVAO
  • MCP4902-E/P vs MCP4922T-E/SL
  • MCP4902-E/P vs MCP4922-E/STVAO
  • MCP4902-E/P vs MCP4922-E/ST
  • MCP4902-E/P vs MCP4922-E/SLVAO
  • MCP4902-E/P vs MCP4922-E/SL
  • MCP4902-E/P vs MCP4922-E/P
  • MCP4902-E/P vs MCP4921T-E/SNVAO
  • MCP4902-E/P vs MCP4921T-E/SN
  • MCP4902-E/P vs MCP4921T-E/MS
  • MCP4902-E/P vs MCP4921T-E/MCVAO
  • MCP4902-E/P vs MCP4921T-E/MC
  • MCP4902-E/P vs MCP4921-E/SN
  • MCP4902-E/P vs MCP4921-E/P
  • MCP4902-E/P vs MCP4921-E/MS
  • MCP4902-E/P vs MCP4921-E/MCVAO
  • MCP4902-E/P vs MCP4921-E/MC
  • MCP4902-E/P vs MCP4912T-E/STVAO
  • MCP4902-E/P vs MCP4912T-E/ST
  • MCP4902-E/P vs MCP4912T-E/SL
  • MCP4902-E/P vs MCP4912-E/ST
  • MCP4902-E/P vs MCP4912-E/SL
  • MCP4902-E/P vs MCP4912-E/P
  • MCP4902-E/P vs MCP4911T-E/SN
  • MCP4902-E/P vs MCP4911T-E/MS
  • MCP4902-E/P vs MCP4911T-E/MC
  • MCP4902-E/P vs MCP4911-E/SN
  • MCP4902-E/P vs MCP4911-E/P
  • MCP4902-E/P vs MCP4911-E/MS
  • MCP4902-E/P vs MCP4911-E/MC
  • MCP4902-E/P vs MCP4902T-E/ST
  • MCP4902-E/P vs MCP4902T-E/SL
  • MCP4902-E/P vs MCP4902-E/ST
  • MCP4902-E/P vs MCP4902-E/SL
  • MCP4902-E/P vs MCP4901T-E/SN
  • MCP4902-E/P vs MCP4901T-E/MS
  • MCP4902-E/P vs MCP4901T-E/MC
  • MCP4902-E/P vs MCP4901-E/SN
  • MCP4902-E/P vs MCP4901-E/P
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied