☰
OPA111BM
OPA111BM
Obsolete
Description:  IC INST AMP 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   OPA111BM Datasheet
History Price: Obsolete
In Stock: 31360
OPA111BM vs OPA856IDSGR
Series
Difet
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Instrumentation
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
2V/μs
350V/μs
Gain Bandwidth Product
2 MHz
1.08 GHz
-3db Bandwidth
-
1.1 GHz
Current - Input Bias
0.5 pA
15 μA
Voltage - Input Offset
50 μV
200 μV
Current - Supply
2.5mA
17.2mA
Current - Output / Channel
10 mA
105 mA
Voltage - Supply Span (Min)
10 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-WFDFN Exposed Pad
Supplier Device Package
TO-99-8
8-WSON (2x2)