☰
OPA111BM
OPA111BM
Obsolete
Description:  IC INST AMP 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   OPA111BM Datasheet
History Price: Obsolete
In Stock: 32580
OPA111BM Specification
Specification
Part No
OPA111BM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Instrumentation
Number of Circuits
1
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
50 μV
Current - Supply
2.5mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
OPA111BM Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124U/2K5
OPA124U/2K5
Texas Instruments
OPA124 LOW NOISE PRECISION DIFET
OPA111BM Description
Overview of Texas Instruments OPA111BM

The OPA111BM is a precision operational amplifier from Texas Instruments, designed for high-performance applications requiring low noise and high accuracy. This op-amp is particularly suitable for use in instrumentation, data acquisition systems, and audio applications where signal integrity is critical. The OPA111BM is known for its low offset voltage, low drift, and high open-loop gain, making it an ideal choice for precision analog signal processing.

Key Specifications

- Supply Voltage Range: ±2.5V to ±15V
- Input Offset Voltage: 50 µV (maximum)
- Input Bias Current: 10 nA (typical)
- Input Common-Mode Voltage Range: -0.3V to V+ - 2V
- Open-Loop Gain: 130 dB (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Package Type: 8-Pin DIP (Dual In-line Package)

Electrical Characteristics

The OPA111BM is designed to deliver reliable performance across a variety of operating conditions:

- Power Supply Rejection Ratio (PSRR): 100 dB (typical), ensuring stable operation against variations in supply voltage.
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical), providing excellent rejection of common-mode signals.
- Total Harmonic Distortion (THD): 0.002% (typical) at 1 kHz, making it suitable for high-fidelity audio applications.

Performance Features

This operational amplifier incorporates several performance features that enhance its usability:

- Low Noise: The OPA111BM features low voltage noise density of 0.1 µV/√Hz at 1 kHz, making it ideal for applications requiring high signal fidelity.
- High Precision: With a low input offset voltage and low drift, the OPA111BM ensures accurate signal amplification over time and temperature variations.
- Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

Applications

The OPA111BM is suitable for a wide range of applications, including:

- Instrumentation Amplifiers: Ideal for use in precision measurement systems, such as strain gauges and thermocouples, where accurate signal amplification is essential.
- Data Acquisition Systems: Commonly used in ADCs and DACs to provide stable and accurate voltage references.
- Audio Equipment: Suitable for high-fidelity audio applications, including mixers, equalizers, and amplifiers, where low distortion and noise are critical.
- Active Filters: Used in designing active filters for signal processing applications, providing flexibility in frequency response.

Development and Design Considerations

Designing with the OPA111BM is facilitated by its comprehensive documentation and support from Texas Instruments:

- Evaluation Boards: Available evaluation boards help designers quickly prototype and test their applications, allowing for easy integration into existing designs.
- Design Tools: Texas Instruments provides design tools and resources to assist engineers in optimizing their designs for performance and efficiency.

Conclusion

The Texas Instruments OPA111BM is a versatile and efficient precision operational amplifier that meets the demands of various electronic applications. With its robust specifications, including low noise, high precision, and excellent temperature characteristics, it is an excellent choice for designers looking to create reliable and high-performance analog signal processing solutions. Its adaptability to different applications, combined with the support from Texas Instruments, makes it a popular choice in the operational amplifier market.
OPA111BM Compare Parts
  • OPA111BM vs OPA992IDCKR
  • OPA111BM vs OPA992IDBVR
  • OPA111BM vs OPA991TIDCKR
  • OPA111BM vs OPA991SIDBVR
  • OPA111BM vs OPA991QDBVRQ1
  • OPA111BM vs OPA991IDCKR
  • OPA111BM vs OPA991IDBVR
  • OPA111BM vs OPA990SIDBVR
  • OPA111BM vs OPA990IDCKR
  • OPA111BM vs OPA990IDBVR
  • OPA111BM vs OPA890IDR
  • OPA111BM vs OPA890IDG4
  • OPA111BM vs OPA890IDBVTG4
  • OPA111BM vs OPA890IDBVT
  • OPA111BM vs OPA890IDBVR
  • OPA111BM vs OPA890ID
  • OPA111BM vs OPA863SIDBVR
  • OPA111BM vs OPA862IDTKR
  • OPA111BM vs OPA861IDRG4
  • OPA111BM vs OPA861IDR
  • OPA111BM vs OPA861IDBVT
  • OPA111BM vs OPA861IDBVRG4
  • OPA111BM vs OPA861IDBVR
  • OPA111BM vs OPA861ID
  • OPA111BM vs OPA860IDRG4
  • OPA111BM vs OPA860IDR
  • OPA111BM vs OPA860ID
  • OPA111BM vs OPA859QDSGRQ1
  • OPA111BM vs OPA859IDSGT
  • OPA111BM vs OPA859IDSGR
  • OPA111BM vs OPA858QDSGRQ1
  • OPA111BM vs OPA858IDSGT
  • OPA111BM vs OPA858IDSGR
  • OPA111BM vs OPA857TD2
  • OPA111BM vs OPA857IRGTT
  • OPA111BM vs OPA857IRGTR
  • OPA111BM vs OPA856IDSGR
  • OPA111BM vs OPA855QDSGRQ1
  • OPA111BM vs OPA855IDSGT
  • OPA111BM vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.