☰
OPA129UB
OPA129UB
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA129UB Datasheet
History Price: Obsolete
In Stock: 24960
OPA129UB vs OPA855IDSGR
Series
Difet
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2750V/μs
Gain Bandwidth Product
1 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
0.03 pA
12 μA
Voltage - Input Offset
500 μV
200 μV
Current - Supply
1.2mA
17.8mA
Current - Output / Channel
10 mA
105 mA
Voltage - Supply Span (Min)
10 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)