☰
OPA129UB
OPA129UB
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA129UB Datasheet
History Price: Obsolete
In Stock: 24960
OPA129UB Specification
Specification
Part No
OPA129UB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.03 pA
Voltage - Input Offset
500 μV
Current - Supply
1.2mA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA129UB Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA129UB Description
Introduction to Texas Instruments OPA129UB

The Texas Instruments OPA129UB is a precision operational amplifier designed for high-performance applications requiring low noise, low distortion, and high accuracy. It is particularly well-suited for use in instrumentation, data acquisition systems, and audio applications where signal integrity is paramount. The OPA129UB combines excellent DC performance with a wide bandwidth, making it an ideal choice for demanding applications.

Key Specifications

1. General Characteristics:
- Type: Precision Operational Amplifier
- Package Type: SOIC-8 (Small Outline Integrated Circuit)
- Pin Count: 8 pins

2. Electrical Characteristics:
- Supply Voltage (V+): +4.5 V to +36 V
- Supply Voltage (V-): -4.5 V to -36 V (can operate with dual or single supply configurations)
- Input Voltage Range: Common-mode input voltage range extends from V- to V+.
- Input Bias Current: Typically 10 nA, which minimizes loading effects on the signal source.

3. Performance Parameters:
- Gain Bandwidth Product (GBW): Typically 10 MHz at a gain of 1.
- Slew Rate: Approximately 13 V/µs, allowing for fast response to rapidly changing signals.
- Total Harmonic Distortion (THD): Less than 0.0005% at 1 kHz, ensuring high fidelity in audio applications.

4. Noise Performance:
- Voltage Noise Density: Approximately 0.9 nV/√Hz at a frequency of 1 kHz, making it suitable for low-noise applications.
- Current Noise Density: Approximately 0.1 pA/√Hz at a frequency of 1 kHz.

5. Thermal Characteristics:
- Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +125°C
- Thermal Resistance (θJA): Approximately 160°C/W for SOIC-8 package.

6. Additional Performance Metrics:
- Input Offset Voltage: Typically around 50 µV, providing high accuracy in precision applications.
- Common-Mode Rejection Ratio (CMRR): Greater than 120 dB at DC, indicating excellent rejection of common-mode signals.
- Power Supply Rejection Ratio (PSRR): Greater than 100 dB, ensuring stable performance across varying supply voltages.

7. Output Specifications:
- Output Voltage Swing: Typically within ±10 mV of the supply rails under specified load conditions.
- Output Drive Capability: Can drive capacitive loads up to several hundred pF without significant degradation in performance.

Applications

The OPA129UB is versatile and can be utilized across various applications due to its precision and performance characteristics:

- Instrumentation Amplifiers: Ideal for amplifying signals from sensors such as thermocouples and strain gauges in medical and industrial applications.
- Data Acquisition Systems: Suitable for use in data converters where accuracy and speed are essential.
- Audio Processing Equipment: Its low distortion and noise characteristics make it perfect for professional audio equipment and consumer electronics.
- Active Filters: Can be used in designing active filter circuits that require precise signal conditioning.

Development Support

Texas Instruments provides comprehensive support resources for the OPA129UB:

- Datasheets and Application Notes: Detailed documentation outlining electrical characteristics, application circuits, and design guidelines are readily available.
- Evaluation Modules: Evaluation boards are available to facilitate rapid prototyping and testing of the operational amplifier's capabilities in real-world scenarios.
- Design Tools: Online calculators and simulation models assist engineers in optimizing their designs using the OPA129UB.

Conclusion

The Texas Instruments OPA129UB operational amplifier stands out as an excellent choice for designers seeking a reliable, high-performance solution for precision amplification tasks across various industries. With its combination of low noise, high fidelity, flexible gain options, and robust performance metrics, it serves as a valuable component in electronic designs where accuracy is critical. The extensive support provided by Texas Instruments further enhances its appeal, enabling engineers to efficiently integrate this op-amp into their projects while ensuring optimal performance in real-world conditions.
OPA129UB Compare Parts
  • OPA129UB vs OPA992IDCKR
  • OPA129UB vs OPA992IDBVR
  • OPA129UB vs OPA991TIDCKR
  • OPA129UB vs OPA991SIDBVR
  • OPA129UB vs OPA991QDBVRQ1
  • OPA129UB vs OPA991IDCKR
  • OPA129UB vs OPA991IDBVR
  • OPA129UB vs OPA990SIDBVR
  • OPA129UB vs OPA990IDCKR
  • OPA129UB vs OPA990IDBVR
  • OPA129UB vs OPA890IDR
  • OPA129UB vs OPA890IDG4
  • OPA129UB vs OPA890IDBVTG4
  • OPA129UB vs OPA890IDBVT
  • OPA129UB vs OPA890IDBVR
  • OPA129UB vs OPA890ID
  • OPA129UB vs OPA863SIDBVR
  • OPA129UB vs OPA862IDTKR
  • OPA129UB vs OPA861IDRG4
  • OPA129UB vs OPA861IDR
  • OPA129UB vs OPA861IDBVT
  • OPA129UB vs OPA861IDBVRG4
  • OPA129UB vs OPA861IDBVR
  • OPA129UB vs OPA861ID
  • OPA129UB vs OPA860IDRG4
  • OPA129UB vs OPA860IDR
  • OPA129UB vs OPA860ID
  • OPA129UB vs OPA859QDSGRQ1
  • OPA129UB vs OPA859IDSGT
  • OPA129UB vs OPA859IDSGR
  • OPA129UB vs OPA858QDSGRQ1
  • OPA129UB vs OPA858IDSGT
  • OPA129UB vs OPA858IDSGR
  • OPA129UB vs OPA857TD2
  • OPA129UB vs OPA857IRGTT
  • OPA129UB vs OPA857IRGTR
  • OPA129UB vs OPA856IDSGR
  • OPA129UB vs OPA855QDSGRQ1
  • OPA129UB vs OPA855IDSGT
  • OPA129UB vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.