☰
OPA2196ID
OPA2196ID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2196ID Datasheet
History Price: $3.01000
In Stock: 49940
OPA2196ID vs OPA855IDSGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
7V/μs
2750V/μs
Gain Bandwidth Product
2.5 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
5 pA
12 μA
Voltage - Input Offset
25 μV
200 μV
Current - Supply
140μA (x2 Channels)
17.8mA
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
4.5 V
3.3 V
Voltage - Supply Span (Max)
36 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)