☰
OPA2196ID
OPA2196ID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA2196ID Datasheet
History Price: $3.01000
In Stock: 6480
OPA2196ID Specification
Specification
Part No
OPA2196ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
7V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
25 μV
Current - Supply
140μA (x2 Channels)
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA2196ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2196ID Description
Overview of Texas Instruments OPA2196ID

The Texas Instruments OPA2196ID is a precision, low-noise operational amplifier designed for a wide range of applications, including data acquisition systems, instrumentation, and audio processing. This device is known for its high accuracy, low offset voltage, and excellent linearity, making it suitable for applications that require precise signal amplification and processing. The OPA2196ID is part of the OPAx196 family, which is recognized for its high performance and versatility.

Key Specifications

- Supply Voltage Range: ±2.5 V to ±18 V (or 5 V to 36 V single supply)
- Input Offset Voltage: 50 µV (max)
- Input Bias Current: 10 nA (max)
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Package Type: SOIC-8 (8-pin)
- Operating Temperature Range: -40°C to 125°C

Functional Features

The OPA2196ID incorporates several functional features that enhance its performance and usability:

- Low Noise Operation: The device is designed to minimize noise, making it ideal for applications where signal integrity is critical, such as in audio and sensor applications.
- High Precision: With a low input offset voltage and low drift, the OPA2196ID ensures accurate signal amplification, which is essential for high-precision applications.
- Rail-to-Rail Output: The output stage of the amplifier is designed to provide rail-to-rail output swing, maximizing the dynamic range and allowing for greater flexibility in circuit design.

Performance Characteristics

The OPA2196ID is engineered for high performance, ensuring reliable operation in various applications:

- Wide Supply Voltage Range: The ability to operate from ±2.5 V to ±18 V allows for flexibility in design, accommodating a variety of power supply configurations.
- Fast Response Time: With a gain bandwidth product of 1 MHz and a slew rate of 0.5 V/µs, the OPA2196ID can handle fast-changing signals, making it suitable for dynamic applications.
- Excellent Linearity: The device exhibits excellent linearity, ensuring that the output signal accurately reflects the input signal without distortion.

Applications

The versatility of the OPA2196ID makes it suitable for a wide range of applications, including:

- Data Acquisition Systems: Ideal for amplifying sensor signals in data acquisition systems, ensuring accurate and reliable measurements.
- Instrumentation: Used in precision instrumentation applications, such as medical devices and industrial sensors, where high accuracy is essential.
- Audio Processing: Suitable for audio applications, providing low noise and high fidelity signal amplification for audio signals.
- Signal Conditioning: Can be used in signal conditioning circuits to prepare signals for further processing or conversion.

Conclusion

The Texas Instruments OPA2196ID is a high-performance operational amplifier that offers a comprehensive solution for precision signal amplification in various applications. With its low noise, high accuracy, and wide supply voltage range, it is an excellent choice for engineers and designers seeking reliable and versatile amplification solutions. Its ability to operate under a wide temperature range and provide rail-to-rail output further enhances its appeal, making it a valuable component in modern electronic designs.
OPA2196ID Compare Parts
  • OPA2196ID vs OPA992IDCKR
  • OPA2196ID vs OPA992IDBVR
  • OPA2196ID vs OPA991TIDCKR
  • OPA2196ID vs OPA991SIDBVR
  • OPA2196ID vs OPA991QDBVRQ1
  • OPA2196ID vs OPA991IDCKR
  • OPA2196ID vs OPA991IDBVR
  • OPA2196ID vs OPA990SIDBVR
  • OPA2196ID vs OPA990IDCKR
  • OPA2196ID vs OPA990IDBVR
  • OPA2196ID vs OPA890IDR
  • OPA2196ID vs OPA890IDG4
  • OPA2196ID vs OPA890IDBVTG4
  • OPA2196ID vs OPA890IDBVT
  • OPA2196ID vs OPA890IDBVR
  • OPA2196ID vs OPA890ID
  • OPA2196ID vs OPA863SIDBVR
  • OPA2196ID vs OPA862IDTKR
  • OPA2196ID vs OPA861IDRG4
  • OPA2196ID vs OPA861IDR
  • OPA2196ID vs OPA861IDBVT
  • OPA2196ID vs OPA861IDBVRG4
  • OPA2196ID vs OPA861IDBVR
  • OPA2196ID vs OPA861ID
  • OPA2196ID vs OPA860IDRG4
  • OPA2196ID vs OPA860IDR
  • OPA2196ID vs OPA860ID
  • OPA2196ID vs OPA859QDSGRQ1
  • OPA2196ID vs OPA859IDSGT
  • OPA2196ID vs OPA859IDSGR
  • OPA2196ID vs OPA858QDSGRQ1
  • OPA2196ID vs OPA858IDSGT
  • OPA2196ID vs OPA858IDSGR
  • OPA2196ID vs OPA857TD2
  • OPA2196ID vs OPA857IRGTT
  • OPA2196ID vs OPA857IRGTR
  • OPA2196ID vs OPA856IDSGR
  • OPA2196ID vs OPA855QDSGRQ1
  • OPA2196ID vs OPA855IDSGT
  • OPA2196ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.