☰
OPA2992IDSGR
OPA2992IDSGR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
History Price: $1.98000
In Stock: 27280
OPA2992IDSGR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
32V/μs
2750V/μs
Gain Bandwidth Product
10.6 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
10 pA
12 μA
Voltage - Input Offset
210 μV
200 μV
Current - Supply
2.4mA (x2 Channels)
17.8mA
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
-
3.3 V
Voltage - Supply Span (Max)
-
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
8-WSON (2x2)