Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA2992IDSGR
OPA2992IDSGR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8WSON
Manufacturer:
Texas Instruments
Datasheet:
OPA2992IDSGR Datasheet
History Price: $1.98000
In Stock: 27280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA2992IDSGR Specification
Specification
Part No
OPA2992IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
32V/μs
Gain Bandwidth Product
10.6 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
210 μV
Current - Supply
2.4mA (x2 Channels)
Current - Output / Channel
65 mA
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA2992IDSGR PDF Datasheet
OPA2992IDSGR Datasheet
Click and Download: OPA2992IDSGR Datasheet
OPA2992IDSGR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA2992IDSGR Compare Parts
OPA2992IDSGR vs OPA992IDCKR
OPA2992IDSGR vs OPA992IDBVR
OPA2992IDSGR vs OPA991TIDCKR
OPA2992IDSGR vs OPA991SIDBVR
OPA2992IDSGR vs OPA991QDBVRQ1
OPA2992IDSGR vs OPA991IDCKR
OPA2992IDSGR vs OPA991IDBVR
OPA2992IDSGR vs OPA990SIDBVR
OPA2992IDSGR vs OPA990IDCKR
OPA2992IDSGR vs OPA990IDBVR
OPA2992IDSGR vs OPA890IDR
OPA2992IDSGR vs OPA890IDG4
OPA2992IDSGR vs OPA890IDBVTG4
OPA2992IDSGR vs OPA890IDBVT
OPA2992IDSGR vs OPA890IDBVR
OPA2992IDSGR vs OPA890ID
OPA2992IDSGR vs OPA863SIDBVR
OPA2992IDSGR vs OPA862IDTKR
OPA2992IDSGR vs OPA861IDRG4
OPA2992IDSGR vs OPA861IDR
OPA2992IDSGR vs OPA861IDBVT
OPA2992IDSGR vs OPA861IDBVRG4
OPA2992IDSGR vs OPA861IDBVR
OPA2992IDSGR vs OPA861ID
OPA2992IDSGR vs OPA860IDRG4
OPA2992IDSGR vs OPA860IDR
OPA2992IDSGR vs OPA860ID
OPA2992IDSGR vs OPA859QDSGRQ1
OPA2992IDSGR vs OPA859IDSGT
OPA2992IDSGR vs OPA859IDSGR
OPA2992IDSGR vs OPA858QDSGRQ1
OPA2992IDSGR vs OPA858IDSGT
OPA2992IDSGR vs OPA858IDSGR
OPA2992IDSGR vs OPA857TD2
OPA2992IDSGR vs OPA857IRGTT
OPA2992IDSGR vs OPA857IRGTR
OPA2992IDSGR vs OPA856IDSGR
OPA2992IDSGR vs OPA855QDSGRQ1
OPA2992IDSGR vs OPA855IDSGT
OPA2992IDSGR vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.