☰
OPA333AMDCKREP
OPA333AMDCKREP
Active
Description:  IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Manufacturer:  Texas Instruments
History Price: $10.99000
In Stock: 20000
OPA333AMDCKREP vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
0.16V/μs
2750V/μs
Gain Bandwidth Product
350 kHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
70 pA
12 μA
Voltage - Input Offset
2 μV
200 μV
Current - Supply
17μA
17.8mA
Current - Output / Channel
5 mA
105 mA
Voltage - Supply Span (Min)
1.8 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-WFDFN Exposed Pad
Supplier Device Package
SC-70-5
8-WSON (2x2)