☰
OPA333AMDCKREP
OPA333AMDCKREP
Active
Description:  IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Manufacturer:  Texas Instruments
History Price: $10.99000
In Stock: 20000
OPA333AMDCKREP Specification
Specification
Part No
OPA333AMDCKREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.16V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
2 μV
Current - Supply
17μA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
OPA333AMDCKREP Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA333AMDCKREP Description

The OPA333AMDCKREP is a precision operational amplifier (op-amp) from Texas Instruments. It belongs to the OPA333 series, which is renowned for its low offset voltage, low noise, and high precision, making it suitable for a wide range of analog signal processing applications. The OPA333AMDCKREP is designed for use in demanding applications where accuracy and stability are critical. Below is a detailed description of the OPA333AMDCKREP, including its features, specifications, and typical applications.

## 1. General Description

The OPA333AMDCKREP is a single operational amplifier housed in a compact 5-pin SOT-23 (Small Outline Transistor) package. It is designed to provide high precision with low offset voltage and drift, making it suitable for use in high-performance analog circuits. The device features low power consumption, making it ideal for battery-operated and energy-efficient applications.

## 2. Key Features

- Precision Performance: The OPA333AMDCKREP offers exceptional precision with a low input offset voltage, typically 25 µV, and low offset voltage drift, making it ideal for accurate signal amplification.
- Low Noise: Features low voltage noise density of 15 nV/√Hz at 1 kHz, ensuring minimal noise in sensitive analog circuits.
- Wide Operating Voltage Range: Operates over a broad supply voltage range of 1.8V to 5.5V, providing flexibility in power supply configurations.
- Low Quiescent Current: Designed for low quiescent current of typically 22 µA, making it suitable for battery-powered applications and low-power designs.
- High Open-Loop Gain: Provides a high open-loop gain, ensuring accurate signal amplification with minimal distortion.
- Rail-to-Rail Operation: Rail-to-rail input and output operation allows the op-amp to utilize the full voltage range of the power supply, maximizing signal swing and minimizing clipping.
- Wide Bandwidth: High gain-bandwidth product of 1 MHz ensures effective signal processing in various applications.

## 3. Electrical Specifications

The following are the key electrical specifications for the OPA333AMDCKREP:

- Supply Voltage (Vcc): 1.8V to 5.5V
- Input Offset Voltage (VOS): Typically 25 µV
- Input Offset Voltage Drift (VOS Drift): Typically 0.2 µV/°C
- Common-Mode Rejection Ratio (CMRR): Typically 120 dB
- Power Supply Rejection Ratio (PSRR): Typically 120 dB
- Voltage Noise Density: Typically 15 nV/√Hz at 1 kHz
- Current Noise Density: Typically 0.5 pA/√Hz
- Gain-Bandwidth Product (GBP): Typically 1 MHz
- Slew Rate: Typically 0.6 V/µs
- Quiescent Current (Iq): Typically 22 µA
- Output Voltage Swing: Rail-to-Rail
- Open-Loop Gain (AOL): Typically 100 dB

## 4. Functional Description

- Precision Amplification: The OPA333AMDCKREP provides precise amplification with minimal offset and drift, ensuring accurate signal processing in analog circuits.
- Low Power Consumption: Designed to operate with low power consumption, making it suitable for battery-operated and low-power applications.
- Rail-to-Rail Operation: Utilizes the full supply voltage range for input and output signals, allowing for greater flexibility in signal processing and maximizing output swing.
- Wide Bandwidth: The high gain-bandwidth product ensures effective signal handling in various applications, from low-frequency to high-speed signals.

## 5. Application Areas

The OPA333AMDCKREP is used in various applications where high precision, low noise, and low power consumption are essential, including:

- Signal Conditioning: Applied in signal conditioning circuits for accurate amplification and processing of analog signals.
- Sensor Interfaces: Utilized in sensor interface circuits where precise signal amplification is required to accurately read sensor outputs.
- Battery-Powered Devices: Suitable for battery-operated devices due to its low quiescent current, extending battery life in portable applications.
- Data Acquisition Systems: Employed in data acquisition systems for accurate and stable signal amplification and processing.
- Medical Equipment: Used in medical instrumentation where high precision and low noise are crucial for accurate measurements and diagnostics.
- Consumer Electronics: Applied in consumer electronics such as audio equipment and measurement devices for precise signal processing.

## 6. Package and Pin Configuration

The OPA333AMDCKREP is available in a 5-pin SOT-23 (Small Outline Transistor) package. The pin configuration is as follows:

- Pin 1: Output
- Pin 2: Inverting Input
- Pin 3: Non-Inverting Input
- Pin 4: V- (Negative Supply Voltage)
- Pin 5: V+ (Positive Supply Voltage)

Note: For specific pin configuration details and package dimensions, refer to the official datasheet from Texas Instruments.

## 7. Conclusion

The OPA333AMDCKREP from Texas Instruments is a precision operational amplifier designed for high-performance and low-power applications. With features such as low offset voltage, low noise, wide operating voltage range, and rail-to-rail operation, it is well-suited for applications requiring accurate signal amplification and processing. Its compact 5-pin SOT-23 package makes it an ideal choice for space-constrained designs. For detailed design considerations and additional technical information, consulting the official datasheet from Texas Instruments is recommended.
OPA333AMDCKREP Compare Parts
  • OPA333AMDCKREP vs OPA992IDCKR
  • OPA333AMDCKREP vs OPA992IDBVR
  • OPA333AMDCKREP vs OPA991TIDCKR
  • OPA333AMDCKREP vs OPA991SIDBVR
  • OPA333AMDCKREP vs OPA991QDBVRQ1
  • OPA333AMDCKREP vs OPA991IDCKR
  • OPA333AMDCKREP vs OPA991IDBVR
  • OPA333AMDCKREP vs OPA990SIDBVR
  • OPA333AMDCKREP vs OPA990IDCKR
  • OPA333AMDCKREP vs OPA990IDBVR
  • OPA333AMDCKREP vs OPA890IDR
  • OPA333AMDCKREP vs OPA890IDG4
  • OPA333AMDCKREP vs OPA890IDBVTG4
  • OPA333AMDCKREP vs OPA890IDBVT
  • OPA333AMDCKREP vs OPA890IDBVR
  • OPA333AMDCKREP vs OPA890ID
  • OPA333AMDCKREP vs OPA863SIDBVR
  • OPA333AMDCKREP vs OPA862IDTKR
  • OPA333AMDCKREP vs OPA861IDRG4
  • OPA333AMDCKREP vs OPA861IDR
  • OPA333AMDCKREP vs OPA861IDBVT
  • OPA333AMDCKREP vs OPA861IDBVRG4
  • OPA333AMDCKREP vs OPA861IDBVR
  • OPA333AMDCKREP vs OPA861ID
  • OPA333AMDCKREP vs OPA860IDRG4
  • OPA333AMDCKREP vs OPA860IDR
  • OPA333AMDCKREP vs OPA860ID
  • OPA333AMDCKREP vs OPA859QDSGRQ1
  • OPA333AMDCKREP vs OPA859IDSGT
  • OPA333AMDCKREP vs OPA859IDSGR
  • OPA333AMDCKREP vs OPA858QDSGRQ1
  • OPA333AMDCKREP vs OPA858IDSGT
  • OPA333AMDCKREP vs OPA858IDSGR
  • OPA333AMDCKREP vs OPA857TD2
  • OPA333AMDCKREP vs OPA857IRGTT
  • OPA333AMDCKREP vs OPA857IRGTR
  • OPA333AMDCKREP vs OPA856IDSGR
  • OPA333AMDCKREP vs OPA855QDSGRQ1
  • OPA333AMDCKREP vs OPA855IDSGT
  • OPA333AMDCKREP vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.