☰
OPA334AIDBVR
OPA334AIDBVR
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Manufacturer:  Texas Instruments
History Price: $3.04000
In Stock: 6240
OPA334AIDBVR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.6V/μs
2750V/μs
Gain Bandwidth Product
2 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
70 pA
12 μA
Voltage - Input Offset
1 μV
200 μV
Current - Supply
285μA
17.8mA
Current - Output / Channel
50 mA
105 mA
Voltage - Supply Span (Min)
2.7 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-6
8-WSON (2x2)