☰
OPA334AIDBVR
OPA334AIDBVR
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Manufacturer:  Texas Instruments
History Price: $3.04000
In Stock: 6240
OPA334AIDBVR Specification
Specification
Part No
OPA334AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.6V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
70 pA
Voltage - Input Offset
1 μV
Current - Supply
285μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
OPA334AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA334AIDBVR Description

The OPA334AIDBVR is a precision, low-power operational amplifier from Texas Instruments designed for a wide range of applications including sensor signal conditioning, data acquisition systems, medical instrumentation, and portable battery-powered devices. This op-amp features a unique blend of high performance, low noise, and low power consumption, making it suitable for both consumer and industrial applications.

## Key Features

1. Low Supply Current: The OPA334 operates with a supply current as low as 40 µA per channel, which is ideal for battery-operated devices.

2. Wide Supply Voltage Range: It can operate with a dual supply voltage ranging from ±2 V to ±18 V, or a single supply of 4 V to 36 V, providing flexibility in various circuit designs.

3. Rail-to-Rail Output: The output stage of the OPA334 allows the output voltage to swing very close to the supply rails, maximizing the dynamic range of the amplifier.

4. High Gain Bandwidth Product: The device has a gain bandwidth product of 1 MHz, ensuring sufficient bandwidth for many applications.

5. Low Noise Performance: With an input voltage noise density of only 18 nV/√Hz, the OPA334 is designed for low-noise applications, crucial in sensitive analog circuits.

6. Temperature Stability: The op-amp features low offset voltage drift (0.1 µV/°C) and a low input offset voltage (typically 0.5 mV), enhancing its reliability in precision applications.

7. High Common-Mode Rejection Ratio (CMRR): The CMRR is greater than 100 dB, ensuring that fluctuations in supply voltage have minimal impact on the output.

## Electrical Specifications

| Parameter | Value |
|------------------------------------|---------------------------------------------|
| Supply Voltage Range | Single: 4 V to 36 V, Dual: ±2 V to ±18 V |
| Input Voltage Range | Common mode: (V-) to (V+) - 1.5 V |
| Output Voltage Swing | Within 50 mV of the rails (typical) |
| Input Offset Voltage | Max: 2 mV, Typical: 0.5 mV |
| Input Bias Current | ±10 nA |
| Gain Bandwidth Product | 1 MHz |
| Slew Rate | 0.3 V/µs |
| Supply Current | 40 µA/Amplifier |
| Input Noise Voltage Density | 18 nV/√Hz |
| Common-Mode Rejection Ratio (CMRR) | > 100 dB |
| Power Supply Rejection Ratio (PSRR) | > 100 dB |
| Temperature Range | -40°C to +85°C |

## Application Areas

The OPA334AIDBVR is suitable for various applications due to its versatility and performance characteristics:

1. Sensor Signal Conditioning: Ideal for amplifying signals from sensors such as thermocouples, strain gauges, and pressure sensors where precision is crucial.

2. Data Acquisition Systems: Can be utilized in ADC front-end designs to ensure accurate signal conversion and processing.

3. Medical Instrumentation: Suitable for devices requiring low noise and high precision, such as ECG and EEG machines.

4. Portable Electronics: Its low power consumption makes it perfect for battery-operated devices like handheld meters and portable analyzers.

5. Test and Measurement Equipment: Useful in applications where accurate signal amplification is necessary for reliable measurements.

## Packaging

The OPA334AIDBVR is available in a compact DBV (MicroSiP) package, which is suitable for space-constrained applications. The small footprint also aids in reducing PCB space and overall device size.

## Conclusion

The OPA334AIDBVR from Texas Instruments offers an excellent combination of low power consumption, precision, and flexibility, making it an ideal choice for a variety of analog signal processing applications. Its impressive electrical specifications and robust performance under different operating conditions make it a reliable component for engineers and designers looking to enhance their systems' efficiency and accuracy. For more detailed information, the datasheet is available on the Texas Instruments website, providing further insights into usage, application circuits, and design recommendations.
OPA334AIDBVR Compare Parts
  • OPA334AIDBVR vs OPA992IDCKR
  • OPA334AIDBVR vs OPA992IDBVR
  • OPA334AIDBVR vs OPA991TIDCKR
  • OPA334AIDBVR vs OPA991SIDBVR
  • OPA334AIDBVR vs OPA991QDBVRQ1
  • OPA334AIDBVR vs OPA991IDCKR
  • OPA334AIDBVR vs OPA991IDBVR
  • OPA334AIDBVR vs OPA990SIDBVR
  • OPA334AIDBVR vs OPA990IDCKR
  • OPA334AIDBVR vs OPA990IDBVR
  • OPA334AIDBVR vs OPA890IDR
  • OPA334AIDBVR vs OPA890IDG4
  • OPA334AIDBVR vs OPA890IDBVTG4
  • OPA334AIDBVR vs OPA890IDBVT
  • OPA334AIDBVR vs OPA890IDBVR
  • OPA334AIDBVR vs OPA890ID
  • OPA334AIDBVR vs OPA863SIDBVR
  • OPA334AIDBVR vs OPA862IDTKR
  • OPA334AIDBVR vs OPA861IDRG4
  • OPA334AIDBVR vs OPA861IDR
  • OPA334AIDBVR vs OPA861IDBVT
  • OPA334AIDBVR vs OPA861IDBVRG4
  • OPA334AIDBVR vs OPA861IDBVR
  • OPA334AIDBVR vs OPA861ID
  • OPA334AIDBVR vs OPA860IDRG4
  • OPA334AIDBVR vs OPA860IDR
  • OPA334AIDBVR vs OPA860ID
  • OPA334AIDBVR vs OPA859QDSGRQ1
  • OPA334AIDBVR vs OPA859IDSGT
  • OPA334AIDBVR vs OPA859IDSGR
  • OPA334AIDBVR vs OPA858QDSGRQ1
  • OPA334AIDBVR vs OPA858IDSGT
  • OPA334AIDBVR vs OPA858IDSGR
  • OPA334AIDBVR vs OPA857TD2
  • OPA334AIDBVR vs OPA857IRGTT
  • OPA334AIDBVR vs OPA857IRGTR
  • OPA334AIDBVR vs OPA856IDSGR
  • OPA334AIDBVR vs OPA855QDSGRQ1
  • OPA334AIDBVR vs OPA855IDSGT
  • OPA334AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.