Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA357AIDDA
OPA357AIDDA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
OPA357AIDDA Datasheet
History Price: $0.98000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA357AIDDA vs OPA855IDSGR
Part No
OPA357AIDDA
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
150V/μs
2750V/μs
Gain Bandwidth Product
100 MHz
8 GHz
-3db Bandwidth
250 MHz
2.5 GHz
Current - Input Bias
3 pA
12 μA
Voltage - Input Offset
2 mV
200 μV
Current - Supply
4.9mA
17.8mA
Current - Output / Channel
100 mA
105 mA
Voltage - Supply Span (Min)
2.5 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SO PowerPad
8-WSON (2x2)