Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA357AIDDA
OPA357AIDDA
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
OPA357AIDDA Datasheet
History Price: $0.98000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA357AIDDA Specification
Specification
Part No
OPA357AIDDA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
150V/μs
Gain Bandwidth Product
100 MHz
-3db Bandwidth
250 MHz
Current - Input Bias
3 pA
Voltage - Input Offset
2 mV
Current - Supply
4.9mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
OPA357AIDDA PDF Datasheet
OPA357AIDDA Datasheet
Click and Download: OPA357AIDDA Datasheet
OPA357AIDDA Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA357AIDDA Compare Parts
OPA357AIDDA vs OPA992IDCKR
OPA357AIDDA vs OPA992IDBVR
OPA357AIDDA vs OPA991TIDCKR
OPA357AIDDA vs OPA991SIDBVR
OPA357AIDDA vs OPA991QDBVRQ1
OPA357AIDDA vs OPA991IDCKR
OPA357AIDDA vs OPA991IDBVR
OPA357AIDDA vs OPA990SIDBVR
OPA357AIDDA vs OPA990IDCKR
OPA357AIDDA vs OPA990IDBVR
OPA357AIDDA vs OPA890IDR
OPA357AIDDA vs OPA890IDG4
OPA357AIDDA vs OPA890IDBVTG4
OPA357AIDDA vs OPA890IDBVT
OPA357AIDDA vs OPA890IDBVR
OPA357AIDDA vs OPA890ID
OPA357AIDDA vs OPA863SIDBVR
OPA357AIDDA vs OPA862IDTKR
OPA357AIDDA vs OPA861IDRG4
OPA357AIDDA vs OPA861IDR
OPA357AIDDA vs OPA861IDBVT
OPA357AIDDA vs OPA861IDBVRG4
OPA357AIDDA vs OPA861IDBVR
OPA357AIDDA vs OPA861ID
OPA357AIDDA vs OPA860IDRG4
OPA357AIDDA vs OPA860IDR
OPA357AIDDA vs OPA860ID
OPA357AIDDA vs OPA859QDSGRQ1
OPA357AIDDA vs OPA859IDSGT
OPA357AIDDA vs OPA859IDSGR
OPA357AIDDA vs OPA858QDSGRQ1
OPA357AIDDA vs OPA858IDSGT
OPA357AIDDA vs OPA858IDSGR
OPA357AIDDA vs OPA857TD2
OPA357AIDDA vs OPA857IRGTT
OPA357AIDDA vs OPA857IRGTR
OPA357AIDDA vs OPA856IDSGR
OPA357AIDDA vs OPA855QDSGRQ1
OPA357AIDDA vs OPA855IDSGT
OPA357AIDDA vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.