☰
OPA454AIDDAR
OPA454AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $6.72000
In Stock: 320
OPA454AIDDAR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
13V/μs
2750V/μs
Gain Bandwidth Product
2.5 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
1.4 pA
12 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
3.2mA
17.8mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
10 V
3.3 V
Voltage - Supply Span (Max)
100 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SO PowerPad
8-WSON (2x2)