☰
OPA454AIDDAR
OPA454AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $6.72000
In Stock: 320
OPA454AIDDAR Specification
Specification
Part No
OPA454AIDDAR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
1.4 pA
Voltage - Input Offset
200 μV
Current - Supply
3.2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
100 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
OPA454AIDDAR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA454AIDDAR Description
The OPA454AIDDAR is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to provide exceptional performance in precision analog signal processing and other demanding applications. Below is a detailed description of its key features, specifications, and typical applications:

## Overview

The OPA454AIDDAR is a high-voltage, high-current op-amp known for its excellent accuracy, stability, and low distortion. It is particularly suited for high-precision instrumentation, data acquisition, and high-fidelity signal processing applications. The op-amp is designed to operate with a wide supply voltage range and offers high output drive capability, making it a versatile choice for various electronic systems.

## Key Features

1. High Voltage and High Current Capability:
- The OPA454AIDDAR can operate with a wide supply voltage range, typically from ±4V to ±18V, allowing it to handle large signal swings and provide a high output drive capability. This makes it suitable for applications requiring high voltage and current drive.

2. Low Offset Voltage and Drift:
- This op-amp features an exceptionally low input offset voltage, typically in the microvolt range, and low offset voltage drift with temperature. These characteristics are crucial for maintaining high precision in analog signal processing.

3. High Slew Rate:
- The OPA454AIDDAR boasts a high slew rate, allowing it to respond quickly to rapid changes in the input signal. This feature is essential for applications where fast signal transitions need to be accurately captured and processed.

4. Low Total Harmonic Distortion (THD):
- With low THD, the OPA454AIDDAR ensures minimal distortion in the amplified signal, which is vital for maintaining signal integrity in audio and high-precision measurement applications.

5. Low Noise:
- The op-amp exhibits low noise characteristics, making it suitable for use in low-level signal applications where noise could otherwise impact the accuracy and quality of the signal.

6. High Open-Loop Gain:
- The high open-loop gain of the OPA454AIDDAR allows it to maintain accuracy and stability in various configurations, including voltage follower and differential amplifier setups.

## Electrical Specifications

- Supply Voltage Range: ±4V to ±18V
- Input Offset Voltage: Typically ±50 µV
- Input Offset Voltage Drift: Typically ±0.2 µV/°C
- Slew Rate: Typically 15 V/µs
- Total Harmonic Distortion (THD): Typically 0.0001%
- Noise: Low noise performance suitable for high-precision applications

## Package and Form Factor

The OPA454AIDDAR is housed in a 16-pin Dual-Inline Package (DIP) form factor, which provides a robust and reliable physical connection for integration into electronic circuits. The DIP package facilitates easy handling and soldering, making it suitable for prototyping and production environments.

## Typical Applications

1. Precision Analog Signal Processing:
- The OPA454AIDDAR%27s low offset voltage and high accuracy make it ideal for precision analog signal processing tasks, including instrumentation amplifiers and sensor interfaces.

2. Data Acquisition Systems:
- Its high slew rate and low noise characteristics are well-suited for data acquisition systems where accurate and fast signal conversion is required.

3. Audio Applications:
- The low THD and high output drive capability make it an excellent choice for high-fidelity audio applications, including preamplifiers and active filters.

4. High-Voltage Amplifiers:
- The op-amp%27s ability to handle high voltage and current drive makes it appropriate for use in high-voltage amplifier circuits and power supply regulation.

## Summary

In summary, the OPA454AIDDAR is a high-performance operational amplifier with a wide supply voltage range, high output drive capability, low offset voltage, and excellent accuracy. Its versatility and precision make it suitable for a broad range of applications, from instrumentation and data acquisition to audio processing and high-voltage amplification. With its robust specifications and performance characteristics, the OPA454AIDDAR is a valuable component in designing and implementing high-precision electronic systems.
OPA454AIDDAR Compare Parts
  • OPA454AIDDAR vs OPA992IDCKR
  • OPA454AIDDAR vs OPA992IDBVR
  • OPA454AIDDAR vs OPA991TIDCKR
  • OPA454AIDDAR vs OPA991SIDBVR
  • OPA454AIDDAR vs OPA991QDBVRQ1
  • OPA454AIDDAR vs OPA991IDCKR
  • OPA454AIDDAR vs OPA991IDBVR
  • OPA454AIDDAR vs OPA990SIDBVR
  • OPA454AIDDAR vs OPA990IDCKR
  • OPA454AIDDAR vs OPA990IDBVR
  • OPA454AIDDAR vs OPA890IDR
  • OPA454AIDDAR vs OPA890IDG4
  • OPA454AIDDAR vs OPA890IDBVTG4
  • OPA454AIDDAR vs OPA890IDBVT
  • OPA454AIDDAR vs OPA890IDBVR
  • OPA454AIDDAR vs OPA890ID
  • OPA454AIDDAR vs OPA863SIDBVR
  • OPA454AIDDAR vs OPA862IDTKR
  • OPA454AIDDAR vs OPA861IDRG4
  • OPA454AIDDAR vs OPA861IDR
  • OPA454AIDDAR vs OPA861IDBVT
  • OPA454AIDDAR vs OPA861IDBVRG4
  • OPA454AIDDAR vs OPA861IDBVR
  • OPA454AIDDAR vs OPA861ID
  • OPA454AIDDAR vs OPA860IDRG4
  • OPA454AIDDAR vs OPA860IDR
  • OPA454AIDDAR vs OPA860ID
  • OPA454AIDDAR vs OPA859QDSGRQ1
  • OPA454AIDDAR vs OPA859IDSGT
  • OPA454AIDDAR vs OPA859IDSGR
  • OPA454AIDDAR vs OPA858QDSGRQ1
  • OPA454AIDDAR vs OPA858IDSGT
  • OPA454AIDDAR vs OPA858IDSGR
  • OPA454AIDDAR vs OPA857TD2
  • OPA454AIDDAR vs OPA857IRGTT
  • OPA454AIDDAR vs OPA857IRGTR
  • OPA454AIDDAR vs OPA856IDSGR
  • OPA454AIDDAR vs OPA855QDSGRQ1
  • OPA454AIDDAR vs OPA855IDSGT
  • OPA454AIDDAR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.