☰
OPA462IDDAR
OPA462IDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   OPA462IDDAR Datasheet
History Price: $13.58250
In Stock: 15920
OPA462IDDAR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
25V/μs
2750V/μs
Gain Bandwidth Product
6.5 MHz
8 GHz
-3db Bandwidth
800 kHz
2.5 GHz
Current - Input Bias
30 μA
12 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
3.2mA
17.8mA
Current - Output / Channel
30 mA
105 mA
Voltage - Supply Span (Min)
12 V
3.3 V
Voltage - Supply Span (Max)
180 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SO PowerPad
8-WSON (2x2)