☰
OPA462IDDAR
OPA462IDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   OPA462IDDAR Datasheet
History Price: $13.58250
In Stock: 15920
OPA462IDDAR Specification
Specification
Part No
OPA462IDDAR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
25V/μs
Gain Bandwidth Product
6.5 MHz
-3db Bandwidth
800 kHz
Current - Input Bias
30 μA
Voltage - Input Offset
200 μV
Current - Supply
3.2mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
12 V
Voltage - Supply Span (Max)
180 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
OPA462IDDAR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA462IDDAR Description

The Texas Instruments OPA462IDDAR is a high-performance, precision operational amplifier designed to meet the stringent demands of high-accuracy and low-noise applications. Built for industrial, medical, and instrumentation systems, this device offers exceptional specifications with high input impedance, low offset voltage, and wide bandwidth. It is optimized for use in systems that require both precision and efficiency.

## Key Specifications

* Supply Voltage: ±2.25V to ±18V (or 4.5V to 36V single supply)
* Input Offset Voltage: 25 µV (typical)
* Offset Voltage Drift: 0.3 µV/°C (typical)
* Input Bias Current: 3 nA (typical)
* Input Impedance: 10 MΩ (typical)
* Output Swing: 0V to V+ - 1.8V (at V+ = 36V)
* Closed-Loop Gain Bandwidth Product: 4 MHz (typical)
* Slew Rate: 0.3 V/µs (typical)
* Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
* Power Consumption: 1.8 mA (typical)
* Noise Density: 2.5 nV/√Hz (at 1kHz)
* Quiescent Current: 1.8 mA (typical)

## Key Features

* Precision Performance: The OPA462IDDAR provides ultra-low offset voltage and offset drift, offering superior precision in signal processing tasks. Its typical offset voltage of 25 µV is ideal for applications where high-accuracy measurements are critical.

* Low Power Consumption: With a quiescent current of just 1.8 mA, the OPA462 is highly efficient, consuming minimal power while maintaining high-performance characteristics. This makes it suitable for low-power systems where efficiency is key.

* High Common-Mode Rejection Ratio (CMRR): The OPA462 delivers a typical CMRR of 100 dB, which is critical for rejecting unwanted common-mode signals, especially in differential and sensor applications. High CMRR is particularly important when amplifying small signals in noisy environments.

* Low Noise: With a low noise density of 2.5 nV/√Hz at 1kHz, the OPA462 is well-suited for precision signal conditioning tasks where low noise is essential. Its excellent noise performance ensures clean signal amplification, minimizing the impact on sensitive applications like medical diagnostics or audio instrumentation.

* Wide Supply Voltage Range: The device supports a wide supply voltage range, from ±2.25V to ±18V, or 4.5V to 36V in a single supply configuration. This wide range of supply voltages provides flexibility in system design, enabling it to be used in various applications that require different power levels.

* Rail-to-Rail Output Swing: The OPA462 offers rail-to-rail output capability, meaning it can swing all the way from 0V to V+ - 1.8V under typical conditions, providing maximum output voltage range for increased flexibility and more accurate signal handling.

* Excellent Slew Rate: With a slew rate of 0.3 V/µs, the OPA462 is capable of handling relatively fast changes in input signals without sacrificing linearity or causing distortion. This makes it suitable for applications involving dynamic or rapidly changing signals.

## Applications

* Precision Measurement Systems: Given its low offset voltage and high accuracy, the OPA462 is ideal for precision measurement applications, including medical devices, industrial automation systems, and high-precision instrumentation.

* Medical Equipment: In applications such as ECG, EEG, and other bio-signal measurement systems, where accurate amplification of small signals is essential, the OPA462 provides low-noise and high-precision amplification.

* Signal Conditioning: The OPA462 is commonly used in sensor signal conditioning circuits, such as those found in strain gauges, thermocouples, and load cells, which require high precision for accurate readings.

* Audio Equipment: With its low noise and high-performance characteristics, the OPA462 is also used in audio amplification applications, particularly where low distortion and high fidelity are required.

* Industrial Control Systems: For high-accuracy signal processing and control in factory automation, robotics, and other industrial systems, the OPA462 provides the necessary precision and performance to ensure proper operation.

## Package Information

* Package Type: SOIC-8 (Small Outline Integrated Circuit)
* Package Dimensions: 4.9mm x 3.9mm x 1.5mm
* Thermal Resistance: 110°C/W (junction-to-ambient)

## Temperature Range

* Operating Temperature Range: -40°C to 125°C, allowing it to function in harsh environments and ensuring reliable performance across a wide temperature range. This makes it suitable for industrial and automotive applications where temperature variations are common.

* Storage Temperature Range: -65°C to 150°C, making it suitable for use in both indoor and outdoor applications, including those in extreme environments.

## Performance Over Temperature

* Low Drift Performance: The OPA462's low offset voltage drift of 0.3 µV/°C ensures that its performance remains stable even in the face of temperature fluctuations, which is crucial for maintaining accuracy in long-term, high-precision applications.

* Stable Noise Performance: The noise density of the device remains consistent over a wide temperature range, ensuring that it does not introduce additional noise or distortion in temperature-sensitive applications.

## Conclusion

The OPA462IDDAR is a versatile, high-performance operational amplifier offering excellent precision, low noise, and low power consumption. Its wide supply voltage range, high CMRR, and low offset voltage make it ideal for use in demanding applications such as medical devices, precision measurement systems, audio equipment, and industrial control systems. With its reliable performance over temperature and low drift, the OPA462 is an excellent choice for engineers and designers who need a robust, accurate, and efficient op-amp for high-performance signal processing tasks.
OPA462IDDAR Compare Parts
  • OPA462IDDAR vs OPA992IDCKR
  • OPA462IDDAR vs OPA992IDBVR
  • OPA462IDDAR vs OPA991TIDCKR
  • OPA462IDDAR vs OPA991SIDBVR
  • OPA462IDDAR vs OPA991QDBVRQ1
  • OPA462IDDAR vs OPA991IDCKR
  • OPA462IDDAR vs OPA991IDBVR
  • OPA462IDDAR vs OPA990SIDBVR
  • OPA462IDDAR vs OPA990IDCKR
  • OPA462IDDAR vs OPA990IDBVR
  • OPA462IDDAR vs OPA890IDR
  • OPA462IDDAR vs OPA890IDG4
  • OPA462IDDAR vs OPA890IDBVTG4
  • OPA462IDDAR vs OPA890IDBVT
  • OPA462IDDAR vs OPA890IDBVR
  • OPA462IDDAR vs OPA890ID
  • OPA462IDDAR vs OPA863SIDBVR
  • OPA462IDDAR vs OPA862IDTKR
  • OPA462IDDAR vs OPA861IDRG4
  • OPA462IDDAR vs OPA861IDR
  • OPA462IDDAR vs OPA861IDBVT
  • OPA462IDDAR vs OPA861IDBVRG4
  • OPA462IDDAR vs OPA861IDBVR
  • OPA462IDDAR vs OPA861ID
  • OPA462IDDAR vs OPA860IDRG4
  • OPA462IDDAR vs OPA860IDR
  • OPA462IDDAR vs OPA860ID
  • OPA462IDDAR vs OPA859QDSGRQ1
  • OPA462IDDAR vs OPA859IDSGT
  • OPA462IDDAR vs OPA859IDSGR
  • OPA462IDDAR vs OPA858QDSGRQ1
  • OPA462IDDAR vs OPA858IDSGT
  • OPA462IDDAR vs OPA858IDSGR
  • OPA462IDDAR vs OPA857TD2
  • OPA462IDDAR vs OPA857IRGTT
  • OPA462IDDAR vs OPA857IRGTR
  • OPA462IDDAR vs OPA856IDSGR
  • OPA462IDDAR vs OPA855QDSGRQ1
  • OPA462IDDAR vs OPA855IDSGT
  • OPA462IDDAR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.