Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA462IDDAR
OPA462IDDAR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
OPA462IDDAR Datasheet
History Price: $13.58250
In Stock: 32260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA462IDDAR vs OPA856IDSGR
Part No
OPA462IDDAR
OPA856IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
25V/μs
350V/μs
Gain Bandwidth Product
6.5 MHz
1.08 GHz
-3db Bandwidth
800 kHz
1.1 GHz
Current - Input Bias
30 μA
15 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
3.2mA
17.2mA
Current - Output / Channel
30 mA
105 mA
Voltage - Supply Span (Min)
12 V
3.3 V
Voltage - Supply Span (Max)
180 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SO PowerPad
8-WSON (2x2)