☰
OPA569AIDWP
OPA569AIDWP
Active
Description:  IC OPAMP GP 1 CIRCUIT 20HSOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA569AIDWP Datasheet
History Price: $11.43000
In Stock: 2720
OPA569AIDWP vs OPA855IDSGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
1.2V/μs
2750V/μs
Gain Bandwidth Product
1.2 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
1 pA
12 μA
Voltage - Input Offset
500 μV
200 μV
Current - Supply
9mA
17.8mA
Current - Output / Channel
2.4 A
105 mA
Voltage - Supply Span (Min)
2.7 V
3.3 V
Voltage - Supply Span (Max)
5.5 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
20-HSOIC
8-WSON (2x2)