☰
OPA569AIDWP
OPA569AIDWP
Active
Description:  IC OPAMP GP 1 CIRCUIT 20HSOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA569AIDWP Datasheet
History Price: $11.43000
In Stock: 2720
OPA569AIDWP Specification
Specification
Part No
OPA569AIDWP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.2V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
500 μV
Current - Supply
9mA
Current - Output / Channel
2.4 A
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
OPA569AIDWP PDF Datasheet
OPA569AIDWP Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA569AIDWP Description
The Texas Instruments OPA569AIDWP is a high-performance, precision operational amplifier designed for a variety of applications, including industrial, automotive, and medical systems. This device is particularly well-suited for applications requiring high output current, low distortion, and excellent linearity. The OPA569 is part of the OPA series of operational amplifiers, which are known for their versatility and reliability in demanding environments.

## Overview

The OPA569AIDWP features a unique architecture that allows it to deliver high output current while maintaining low distortion and high linearity. It is designed to operate with a wide supply voltage range, making it suitable for various power supply configurations. The device is available in a compact HTQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

## Key Features

1. High Output Current: The OPA569 can deliver up to 3 A of output current, making it suitable for driving heavy loads, such as motors and speakers.

2. Wide Supply Voltage Range: The device operates from a dual supply voltage of ±4.5 V to ±18 V, providing flexibility for different application requirements.

3. Low Distortion: The OPA569 features low total harmonic distortion (THD) and low noise, ensuring high fidelity in audio and signal processing applications.

4. High Slew Rate: With a slew rate of 10 V/µs, the OPA569 can respond quickly to fast-changing signals, making it suitable for high-speed applications.

5. Excellent Linearity: The device exhibits excellent linearity, which is critical for precision applications where signal integrity is paramount.

6. Thermal Protection: The OPA569 includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the amplifier if the junction temperature exceeds a certain threshold.

7. Current Limiting: The device features current limiting to protect against overcurrent conditions, ensuring safe operation in various scenarios.

8. Low Offset Voltage: The OPA569 has a low input offset voltage, which is essential for precision applications where accuracy is critical.

## Specifications

- Supply Voltage (V+ and V-): ±4.5 V to ±18 V
- Output Current (IOUT): Up to 3 A
- Slew Rate: 10 V/µs (typical)
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Input Offset Voltage: 0.5 mV (maximum)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Bandwidth: 1 MHz (typical)
- Gain Bandwidth Product: 1.5 MHz (typical)
- Thermal Shutdown: Yes
- Current Limiting: Yes
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP (DWP)

## Applications

The OPA569AIDWP is suitable for a wide range of applications, including:

- Audio Amplification: Its low distortion and high output current make it ideal for audio amplification applications, such as driving speakers and headphones.
- Motor Control: The high output current capability allows the OPA569 to drive motors in industrial automation and robotics.
- Signal Conditioning: The device can be used in signal conditioning applications, where precision and low noise are critical.
- Medical Equipment: Its reliability and performance characteristics make it suitable for medical instrumentation and monitoring systems.
- Test and Measurement: The OPA569 can be used in test and measurement equipment, where accuracy and precision are essential.

## Conclusion

The Texas Instruments OPA569AIDWP is a high-performance operational amplifier that combines high output current capability with low distortion and excellent linearity. Its wide supply voltage range, thermal protection, and current limiting features make it a versatile choice for a variety of demanding applications. Whether used in audio amplification, motor control, or precision signal conditioning, the OPA569 provides the performance and reliability needed for modern electronic systems. With its robust design and advanced features, the OPA569AIDWP is an excellent solution for engineers looking to create efficient and effective amplification solutions.
OPA569AIDWP Compare Parts
  • OPA569AIDWP vs OPA992IDCKR
  • OPA569AIDWP vs OPA992IDBVR
  • OPA569AIDWP vs OPA991TIDCKR
  • OPA569AIDWP vs OPA991SIDBVR
  • OPA569AIDWP vs OPA991QDBVRQ1
  • OPA569AIDWP vs OPA991IDCKR
  • OPA569AIDWP vs OPA991IDBVR
  • OPA569AIDWP vs OPA990SIDBVR
  • OPA569AIDWP vs OPA990IDCKR
  • OPA569AIDWP vs OPA990IDBVR
  • OPA569AIDWP vs OPA890IDR
  • OPA569AIDWP vs OPA890IDG4
  • OPA569AIDWP vs OPA890IDBVTG4
  • OPA569AIDWP vs OPA890IDBVT
  • OPA569AIDWP vs OPA890IDBVR
  • OPA569AIDWP vs OPA890ID
  • OPA569AIDWP vs OPA863SIDBVR
  • OPA569AIDWP vs OPA862IDTKR
  • OPA569AIDWP vs OPA861IDRG4
  • OPA569AIDWP vs OPA861IDR
  • OPA569AIDWP vs OPA861IDBVT
  • OPA569AIDWP vs OPA861IDBVRG4
  • OPA569AIDWP vs OPA861IDBVR
  • OPA569AIDWP vs OPA861ID
  • OPA569AIDWP vs OPA860IDRG4
  • OPA569AIDWP vs OPA860IDR
  • OPA569AIDWP vs OPA860ID
  • OPA569AIDWP vs OPA859QDSGRQ1
  • OPA569AIDWP vs OPA859IDSGT
  • OPA569AIDWP vs OPA859IDSGR
  • OPA569AIDWP vs OPA858QDSGRQ1
  • OPA569AIDWP vs OPA858IDSGT
  • OPA569AIDWP vs OPA858IDSGR
  • OPA569AIDWP vs OPA857TD2
  • OPA569AIDWP vs OPA857IRGTT
  • OPA569AIDWP vs OPA857IRGTR
  • OPA569AIDWP vs OPA856IDSGR
  • OPA569AIDWP vs OPA855QDSGRQ1
  • OPA569AIDWP vs OPA855IDSGT
  • OPA569AIDWP vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.