☰
OPA656MDREP
OPA656MDREP
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA656MDREP Datasheet
History Price: Obsolete
In Stock: 29540
OPA656MDREP vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
295V/μs
2750V/μs
Gain Bandwidth Product
230 MHz
8 GHz
-3db Bandwidth
500 MHz
2.5 GHz
Current - Input Bias
-
12 μA
Voltage - Input Offset
-
200 μV
Current - Supply
14mA
17.8mA
Current - Output / Channel
70 mA
105 mA
Voltage - Supply Span (Min)
8 V
3.3 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)