Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA656MDREP
OPA656MDREP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA656MDREP Datasheet
History Price: Obsolete
In Stock: 39820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA656MDREP Specification
Specification
Part No
OPA656MDREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
295V/μs
Gain Bandwidth Product
230 MHz
-3db Bandwidth
500 MHz
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
14mA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA656MDREP PDF Datasheet
OPA656MDREP Datasheet
Click and Download: OPA656MDREP Datasheet
OPA656MDREP Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA656MDREP Compare Parts
OPA656MDREP vs OPA992IDCKR
OPA656MDREP vs OPA992IDBVR
OPA656MDREP vs OPA991TIDCKR
OPA656MDREP vs OPA991SIDBVR
OPA656MDREP vs OPA991QDBVRQ1
OPA656MDREP vs OPA991IDCKR
OPA656MDREP vs OPA991IDBVR
OPA656MDREP vs OPA990SIDBVR
OPA656MDREP vs OPA990IDCKR
OPA656MDREP vs OPA990IDBVR
OPA656MDREP vs OPA890IDR
OPA656MDREP vs OPA890IDG4
OPA656MDREP vs OPA890IDBVTG4
OPA656MDREP vs OPA890IDBVT
OPA656MDREP vs OPA890IDBVR
OPA656MDREP vs OPA890ID
OPA656MDREP vs OPA863SIDBVR
OPA656MDREP vs OPA862IDTKR
OPA656MDREP vs OPA861IDRG4
OPA656MDREP vs OPA861IDR
OPA656MDREP vs OPA861IDBVT
OPA656MDREP vs OPA861IDBVRG4
OPA656MDREP vs OPA861IDBVR
OPA656MDREP vs OPA861ID
OPA656MDREP vs OPA860IDRG4
OPA656MDREP vs OPA860IDR
OPA656MDREP vs OPA860ID
OPA656MDREP vs OPA859QDSGRQ1
OPA656MDREP vs OPA859IDSGT
OPA656MDREP vs OPA859IDSGR
OPA656MDREP vs OPA858QDSGRQ1
OPA656MDREP vs OPA858IDSGT
OPA656MDREP vs OPA858IDSGR
OPA656MDREP vs OPA857TD2
OPA656MDREP vs OPA857IRGTT
OPA656MDREP vs OPA857IRGTR
OPA656MDREP vs OPA856IDSGR
OPA656MDREP vs OPA855QDSGRQ1
OPA656MDREP vs OPA855IDSGT
OPA656MDREP vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.