☰
OPA656MDREP
OPA656MDREP
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA656MDREP Datasheet
History Price: Obsolete
In Stock: 9680
OPA656MDREP vs OPA862IDTKR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
295V/μs
140V/μs
Gain Bandwidth Product
230 MHz
400 MHz
-3db Bandwidth
500 MHz
-
Current - Input Bias
-
5 nA
Voltage - Input Offset
-
50 μV
Current - Supply
14mA
3.1mA (x2 Channels)
Current - Output / Channel
70 mA
60 mA
Voltage - Supply Span (Min)
8 V
3 V
Voltage - Supply Span (Max)
12 V
12.6 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (3x3)