☰
OPA862IDTKR
OPA862IDTKR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
Datasheet:   OPA862IDTKR Datasheet
History Price: $6.21000
In Stock: 7180
OPA862IDTKR Specification
Specification
Part No
OPA862IDTKR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
140V/μs
Gain Bandwidth Product
400 MHz
-3db Bandwidth
-
Current - Input Bias
5 nA
Voltage - Input Offset
50 μV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (3x3)
OPA862IDTKR PDF Datasheet
OPA862IDTKR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA862IDTKR Description
Overview of Texas Instruments OPA862IDTKR

The Texas Instruments OPA862IDTKR is a high-performance, low-noise operational amplifier designed for a variety of applications, including high-speed signal processing, data acquisition systems, and instrumentation. This device is particularly well-suited for applications requiring high bandwidth and low distortion, making it ideal for both consumer and industrial electronics.

Key Specifications

- Type: High-speed operational amplifier
- Supply Voltage: The OPA862IDTKR operates with a dual supply voltage range of ±2.5V to ±5V, providing flexibility for various circuit designs.
- Bandwidth: The device features a gain bandwidth product of 1.5 GHz, allowing it to handle high-frequency signals effectively.
- Slew Rate: The typical slew rate is 400 V/µs, which enables fast response to input signal changes, making it suitable for high-speed applications.
- Input Offset Voltage: The input offset voltage is typically 0.5 mV, ensuring accurate signal amplification with minimal error.
- Input Bias Current: The input bias current is around 1.5 nA, which is beneficial for applications involving high-impedance sources.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, providing excellent rejection of common-mode signals and enhancing the accuracy of differential measurements.
- Power Supply Rejection Ratio (PSRR): The PSRR is approximately 100 dB, ensuring stable operation despite variations in supply voltage.
- Package Type: The OPA862IDTKR is available in a small footprint VQFN package, which is advantageous for space-constrained designs.

Performance Characteristics

The OPA862IDTKR is designed to deliver high performance in terms of speed and accuracy. Its low noise characteristics make it suitable for applications where signal integrity is critical. The high gain bandwidth product allows for effective amplification of high-frequency signals, while the low input offset voltage ensures minimal distortion in the output signal.

Thermal Characteristics

The OPA862IDTKR operates over a temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions. This wide temperature range makes it suitable for automotive and industrial applications where temperature fluctuations can be significant. The device's thermal performance is further enhanced by its efficient package design, which aids in heat dissipation.

Applications

The Texas Instruments OPA862IDTKR is suitable for a variety of applications, including:

- Data Acquisition Systems: Used in high-speed data converters and signal conditioning circuits for accurate signal processing.
- Instrumentation: Ideal for precision measurement systems, providing accurate amplification of sensor signals.
- High-Speed Communication: Employed in communication systems requiring low distortion and high fidelity in signal transmission.
- Audio Applications: Suitable for audio signal processing, ensuring high-quality sound reproduction with minimal noise.

Conclusion

In summary, the Texas Instruments OPA862IDTKR is a versatile and high-performance operational amplifier that meets the demands of various high-speed applications. With its impressive specifications, including high bandwidth, low noise, and robust thermal performance, it is an excellent choice for engineers seeking reliable and efficient solutions for their designs. Its adaptability and advanced features make it suitable for a wide range of applications, ensuring optimal performance in diverse environments.
OPA862IDTKR Compare Parts
  • OPA862IDTKR vs OPA992IDCKR
  • OPA862IDTKR vs OPA992IDBVR
  • OPA862IDTKR vs OPA991TIDCKR
  • OPA862IDTKR vs OPA991SIDBVR
  • OPA862IDTKR vs OPA991QDBVRQ1
  • OPA862IDTKR vs OPA991IDCKR
  • OPA862IDTKR vs OPA991IDBVR
  • OPA862IDTKR vs OPA990SIDBVR
  • OPA862IDTKR vs OPA990IDCKR
  • OPA862IDTKR vs OPA990IDBVR
  • OPA862IDTKR vs OPA890IDR
  • OPA862IDTKR vs OPA890IDG4
  • OPA862IDTKR vs OPA890IDBVTG4
  • OPA862IDTKR vs OPA890IDBVT
  • OPA862IDTKR vs OPA890IDBVR
  • OPA862IDTKR vs OPA890ID
  • OPA862IDTKR vs OPA863SIDBVR
  • OPA862IDTKR vs OPA861IDRG4
  • OPA862IDTKR vs OPA861IDR
  • OPA862IDTKR vs OPA861IDBVT
  • OPA862IDTKR vs OPA861IDBVRG4
  • OPA862IDTKR vs OPA861IDBVR
  • OPA862IDTKR vs OPA861ID
  • OPA862IDTKR vs OPA860IDRG4
  • OPA862IDTKR vs OPA860IDR
  • OPA862IDTKR vs OPA860ID
  • OPA862IDTKR vs OPA859QDSGRQ1
  • OPA862IDTKR vs OPA859IDSGT
  • OPA862IDTKR vs OPA859IDSGR
  • OPA862IDTKR vs OPA858QDSGRQ1
  • OPA862IDTKR vs OPA858IDSGT
  • OPA862IDTKR vs OPA858IDSGR
  • OPA862IDTKR vs OPA857TD2
  • OPA862IDTKR vs OPA857IRGTT
  • OPA862IDTKR vs OPA857IRGTR
  • OPA862IDTKR vs OPA856IDSGR
  • OPA862IDTKR vs OPA855QDSGRQ1
  • OPA862IDTKR vs OPA855IDSGT
  • OPA862IDTKR vs OPA855IDSGR
  • OPA862IDTKR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend