Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA656MDREP
OPA656MDREP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA656MDREP Datasheet
History Price: Obsolete
In Stock: 29540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA656MDREP vs OPA991SIDBVR
Part No
OPA656MDREP
OPA991SIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
295V/μs
21V/μs
Gain Bandwidth Product
230 MHz
4.5 MHz
-3db Bandwidth
500 MHz
-
Current - Input Bias
-
10 pA
Voltage - Input Offset
-
125 μV
Current - Supply
14mA
560μA
Current - Output / Channel
70 mA
75 mA
Voltage - Supply Span (Min)
8 V
2.7 V
Voltage - Supply Span (Max)
12 V
40 V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6