☰
OPA991SIDBVR
OPA991SIDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-6
Manufacturer:  Texas Instruments
History Price: $1.30000
In Stock: 21360
OPA991SIDBVR Specification
Specification
Part No
OPA991SIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
21V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
125 μV
Current - Supply
560μA
Current - Output / Channel
75 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
OPA991SIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA991SIDBVR Description
Overview of Texas Instruments OPA991SIDBVR

The OPA991SIDBVR is a precision, low-power operational amplifier designed by Texas Instruments. It is particularly well-suited for applications requiring high accuracy and low noise, making it ideal for sensor signal conditioning, data acquisition systems, and portable instrumentation. The OPA991 features a unique architecture that combines low offset voltage, low bias current, and high open-loop gain, ensuring excellent performance across a wide range of applications.

Key Specifications

- Supply Voltage Range: The OPA991 operates with a dual supply voltage ranging from ±2.5 V to ±18 V, or a single supply voltage from 5 V to 36 V. This flexibility allows it to be used in various circuit configurations.

- Input Offset Voltage: The typical input offset voltage is as low as 50 µV, which is crucial for applications requiring high precision.

- Input Bias Current: The input bias current is typically 10 nA, minimizing the impact on the input signal and enhancing accuracy.

- Gain Bandwidth Product: The OPA991 has a gain bandwidth product of 1.5 MHz, allowing it to handle a wide range of frequencies while maintaining stability.

- Slew Rate: The slew rate is 0.5 V/µs, which is adequate for many applications, ensuring that the amplifier can respond quickly to changes in the input signal.

- Common-Mode Rejection Ratio (CMRR): The CMRR is typically 120 dB, which indicates the amplifier's ability to reject common-mode signals, enhancing its performance in noisy environments.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically 120 dB, ensuring that variations in the power supply do not significantly affect the output.

- Output Swing: The output voltage swing is rail-to-rail, allowing the amplifier to utilize the full range of the supply voltage, which is particularly beneficial in low-voltage applications.

- Temperature Range: The OPA991 is rated for operation over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The OPA991 is versatile and can be used in various applications, including:

- Sensor Signal Conditioning: Its low offset voltage and low noise make it ideal for amplifying signals from sensors, such as thermocouples and strain gauges.

- Data Acquisition Systems: The precision and stability of the OPA991 make it suitable for use in data acquisition systems where accurate signal processing is critical.

- Portable Instrumentation: With its low power consumption, the OPA991 is well-suited for battery-operated devices, ensuring long operational life.

- Active Filters: The amplifier can be used in active filter designs, providing high performance in filtering applications.

Package Information

The OPA991SIDBVR is available in a small, space-saving SOT-23 package, which is ideal for applications where board space is limited. This package type also aids in thermal management, ensuring reliable operation in various environments.

Conclusion

The Texas Instruments OPA991SIDBVR operational amplifier is a high-performance device that excels in precision applications. With its low offset voltage, low bias current, and robust specifications, it is an excellent choice for engineers looking to design reliable and accurate electronic systems. Its versatility across different applications, combined with its compact package, makes it a valuable component in modern electronic designs.
OPA991SIDBVR Compare Parts
  • OPA991SIDBVR vs OPA992IDCKR
  • OPA991SIDBVR vs OPA992IDBVR
  • OPA991SIDBVR vs OPA991TIDCKR
  • OPA991SIDBVR vs OPA991QDBVRQ1
  • OPA991SIDBVR vs OPA991IDCKR
  • OPA991SIDBVR vs OPA991IDBVR
  • OPA991SIDBVR vs OPA990SIDBVR
  • OPA991SIDBVR vs OPA990IDCKR
  • OPA991SIDBVR vs OPA990IDBVR
  • OPA991SIDBVR vs OPA890IDR
  • OPA991SIDBVR vs OPA890IDG4
  • OPA991SIDBVR vs OPA890IDBVTG4
  • OPA991SIDBVR vs OPA890IDBVT
  • OPA991SIDBVR vs OPA890IDBVR
  • OPA991SIDBVR vs OPA890ID
  • OPA991SIDBVR vs OPA863SIDBVR
  • OPA991SIDBVR vs OPA862IDTKR
  • OPA991SIDBVR vs OPA861IDRG4
  • OPA991SIDBVR vs OPA861IDR
  • OPA991SIDBVR vs OPA861IDBVT
  • OPA991SIDBVR vs OPA861IDBVRG4
  • OPA991SIDBVR vs OPA861IDBVR
  • OPA991SIDBVR vs OPA861ID
  • OPA991SIDBVR vs OPA860IDRG4
  • OPA991SIDBVR vs OPA860IDR
  • OPA991SIDBVR vs OPA860ID
  • OPA991SIDBVR vs OPA859QDSGRQ1
  • OPA991SIDBVR vs OPA859IDSGT
  • OPA991SIDBVR vs OPA859IDSGR
  • OPA991SIDBVR vs OPA858QDSGRQ1
  • OPA991SIDBVR vs OPA858IDSGT
  • OPA991SIDBVR vs OPA858IDSGR
  • OPA991SIDBVR vs OPA857TD2
  • OPA991SIDBVR vs OPA857IRGTT
  • OPA991SIDBVR vs OPA857IRGTR
  • OPA991SIDBVR vs OPA856IDSGR
  • OPA991SIDBVR vs OPA855QDSGRQ1
  • OPA991SIDBVR vs OPA855IDSGT
  • OPA991SIDBVR vs OPA855IDSGR
  • OPA991SIDBVR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend