☰
OPA684ID
OPA684ID
Active
Description:  IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA684ID Datasheet
History Price: $2.66000
In Stock: 43200
OPA684ID vs OPA855IDSGR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Current Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
820V/μs
2750V/μs
Gain Bandwidth Product
1.9 GHz
8 GHz
-3db Bandwidth
210 MHz
2.5 GHz
Current - Input Bias
5 μA
12 μA
Voltage - Input Offset
1.5 mV
200 μV
Current - Supply
1.7mA
17.8mA
Current - Output / Channel
160 mA
105 mA
Voltage - Supply Span (Min)
5 V
3.3 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)