Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA684ID
OPA684ID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA684ID Datasheet
History Price: $2.66000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA684ID Specification
Specification
Part No
OPA684ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
1
Output Type
-
Slew Rate
820V/μs
Gain Bandwidth Product
1.9 GHz
-3db Bandwidth
210 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
1.5 mV
Current - Supply
1.7mA
Current - Output / Channel
160 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA684ID PDF Datasheet
OPA684ID Datasheet
Click and Download: OPA684ID Datasheet
OPA684ID Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA684ID Compare Parts
OPA684ID vs OPA992IDCKR
OPA684ID vs OPA992IDBVR
OPA684ID vs OPA991TIDCKR
OPA684ID vs OPA991SIDBVR
OPA684ID vs OPA991QDBVRQ1
OPA684ID vs OPA991IDCKR
OPA684ID vs OPA991IDBVR
OPA684ID vs OPA990SIDBVR
OPA684ID vs OPA990IDCKR
OPA684ID vs OPA990IDBVR
OPA684ID vs OPA890IDR
OPA684ID vs OPA890IDG4
OPA684ID vs OPA890IDBVTG4
OPA684ID vs OPA890IDBVT
OPA684ID vs OPA890IDBVR
OPA684ID vs OPA890ID
OPA684ID vs OPA863SIDBVR
OPA684ID vs OPA862IDTKR
OPA684ID vs OPA861IDRG4
OPA684ID vs OPA861IDR
OPA684ID vs OPA861IDBVT
OPA684ID vs OPA861IDBVRG4
OPA684ID vs OPA861IDBVR
OPA684ID vs OPA861ID
OPA684ID vs OPA860IDRG4
OPA684ID vs OPA860IDR
OPA684ID vs OPA860ID
OPA684ID vs OPA859QDSGRQ1
OPA684ID vs OPA859IDSGT
OPA684ID vs OPA859IDSGR
OPA684ID vs OPA858QDSGRQ1
OPA684ID vs OPA858IDSGT
OPA684ID vs OPA858IDSGR
OPA684ID vs OPA857TD2
OPA684ID vs OPA857IRGTT
OPA684ID vs OPA857IRGTR
OPA684ID vs OPA856IDSGR
OPA684ID vs OPA855QDSGRQ1
OPA684ID vs OPA855IDSGT
OPA684ID vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.