☰
OPA687U
OPA687U
Obsolete
Description:  IC OPAMP VFB 3.8GHZ SGL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA687U Datasheet
History Price: $3.55000
In Stock: 3760
OPA687U vs OPA855IDSGR
Series
SpeedPlus
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
900V/μs
2750V/μs
Gain Bandwidth Product
3.8 GHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
20 μA
12 μA
Voltage - Input Offset
100 μV
200 μV
Current - Supply
18.5mA
17.8mA
Current - Output / Channel
80 mA
105 mA
Voltage - Supply Span (Min)
10 V
3.3 V
Voltage - Supply Span (Max)
32 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)