Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA687U
OPA687U
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 3.8GHZ SGL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA687U Datasheet
History Price: $3.55000
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA687U Specification
Specification
Part No
OPA687U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
900V/μs
Gain Bandwidth Product
3.8 GHz
-3db Bandwidth
-
Current - Input Bias
20 μA
Voltage - Input Offset
100 μV
Current - Supply
18.5mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA687U PDF Datasheet
OPA687U Datasheet
Click and Download: OPA687U Datasheet
OPA687U Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA687U Compare Parts
OPA687U vs OPA992IDCKR
OPA687U vs OPA992IDBVR
OPA687U vs OPA991TIDCKR
OPA687U vs OPA991SIDBVR
OPA687U vs OPA991QDBVRQ1
OPA687U vs OPA991IDCKR
OPA687U vs OPA991IDBVR
OPA687U vs OPA990SIDBVR
OPA687U vs OPA990IDCKR
OPA687U vs OPA990IDBVR
OPA687U vs OPA890IDR
OPA687U vs OPA890IDG4
OPA687U vs OPA890IDBVTG4
OPA687U vs OPA890IDBVT
OPA687U vs OPA890IDBVR
OPA687U vs OPA890ID
OPA687U vs OPA863SIDBVR
OPA687U vs OPA862IDTKR
OPA687U vs OPA861IDRG4
OPA687U vs OPA861IDR
OPA687U vs OPA861IDBVT
OPA687U vs OPA861IDBVRG4
OPA687U vs OPA861IDBVR
OPA687U vs OPA861ID
OPA687U vs OPA860IDRG4
OPA687U vs OPA860IDR
OPA687U vs OPA860ID
OPA687U vs OPA859QDSGRQ1
OPA687U vs OPA859IDSGT
OPA687U vs OPA859IDSGR
OPA687U vs OPA858QDSGRQ1
OPA687U vs OPA858IDSGT
OPA687U vs OPA858IDSGR
OPA687U vs OPA857TD2
OPA687U vs OPA857IRGTT
OPA687U vs OPA857IRGTR
OPA687U vs OPA856IDSGR
OPA687U vs OPA855QDSGRQ1
OPA687U vs OPA855IDSGT
OPA687U vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.