☰
OPA690ID
OPA690ID
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA690ID Datasheet
History Price: $2.92000
In Stock: 12480
OPA690ID vs OPA855IDSGR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1800V/μs
2750V/μs
Gain Bandwidth Product
300 MHz
8 GHz
-3db Bandwidth
500 MHz
2.5 GHz
Current - Input Bias
3 μA
12 μA
Voltage - Input Offset
1 mV
200 μV
Current - Supply
5.5mA
17.8mA
Current - Output / Channel
190 mA
105 mA
Voltage - Supply Span (Min)
5 V
3.3 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)