☰
OPA690ID
OPA690ID
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA690ID Datasheet
History Price: $2.92000
In Stock: 12480
OPA690ID Specification
Specification
Part No
OPA690ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
1800V/μs
Gain Bandwidth Product
300 MHz
-3db Bandwidth
500 MHz
Current - Input Bias
3 μA
Voltage - Input Offset
1 mV
Current - Supply
5.5mA
Current - Output / Channel
190 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA690ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA690ID Description
The Texas Instruments OPA690ID is a high-speed, low-noise operational amplifier designed for a variety of applications, including video signal processing, data acquisition, and high-frequency instrumentation. This op-amp is particularly well-suited for applications that require high bandwidth and fast response times, making it a popular choice among engineers and designers.

## Key Features:

1. High Slew Rate: The OPA690ID features a high slew rate of approximately 100 V/µs, allowing it to handle rapid changes in input signals effectively. This characteristic is essential for applications involving fast signal transitions, such as video and RF processing.

2. Wide Bandwidth: With a gain bandwidth product of around 100 MHz, the OPA690ID can amplify a wide range of frequencies, making it suitable for both low-frequency and high-frequency applications. This wide bandwidth ensures that the amplifier can maintain signal integrity across various signal types.

3. Low Noise: The operational amplifier is designed to minimize noise, with a low input voltage noise density of approximately 4 nV/√Hz at 1 kHz. This low noise performance is critical in applications where signal clarity is paramount, such as in audio and precision measurement systems.

4. High Input Impedance: The OPA690ID has a high input impedance of about 10^12 ohms, which allows it to interface with high-impedance sources without loading them down. This feature is particularly important in applications where signal integrity must be preserved.

5. Low Total Harmonic Distortion (THD): The OPA690ID exhibits low total harmonic distortion, typically around 0.01% at 1 kHz, ensuring that the output signal remains faithful to the input signal, which is crucial for high-fidelity audio and video applications.

6. Single-Supply Operation: The OPA690ID can operate on a single power supply, with a voltage range of 4.5V to 12V, making it versatile for various circuit designs. This feature simplifies the design process and reduces the number of required power supplies.

## Specifications:

- Supply Voltage Range: 4.5V to 12V (single supply)
- Input Voltage Range: -0.5V to (V+ - 1.5V)
- Slew Rate: 100 V/µs (typical)
- Gain Bandwidth Product: 100 MHz (typical)
- Input Voltage Noise Density: 4 nV/√Hz (at 1 kHz)
- Output Voltage Swing: Typically 0V to (V+ - 1.5V) with a 10 kΩ load
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Input Impedance: 10^12 ohms (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin SOIC (ID)

## Applications:

The OPA690ID is suitable for a wide range of applications, including:
- Video signal processing
- High-speed data acquisition systems
- RF and microwave applications
- Audio signal processing
- Instrumentation amplifiers

## Conclusion:

The Texas Instruments OPA690ID operational amplifier is a high-performance component that meets the demands of modern electronic applications requiring speed, precision, and low noise. Its high slew rate, wide bandwidth, and low distortion make it an excellent choice for engineers looking to implement high-quality signal processing in their designs. Whether used in video processing, audio applications, or instrumentation, the OPA690ID delivers reliable and accurate performance, making it a valuable addition to any electronic design.
OPA690ID Compare Parts
  • OPA690ID vs OPA992IDCKR
  • OPA690ID vs OPA992IDBVR
  • OPA690ID vs OPA991TIDCKR
  • OPA690ID vs OPA991SIDBVR
  • OPA690ID vs OPA991QDBVRQ1
  • OPA690ID vs OPA991IDCKR
  • OPA690ID vs OPA991IDBVR
  • OPA690ID vs OPA990SIDBVR
  • OPA690ID vs OPA990IDCKR
  • OPA690ID vs OPA990IDBVR
  • OPA690ID vs OPA890IDR
  • OPA690ID vs OPA890IDG4
  • OPA690ID vs OPA890IDBVTG4
  • OPA690ID vs OPA890IDBVT
  • OPA690ID vs OPA890IDBVR
  • OPA690ID vs OPA890ID
  • OPA690ID vs OPA863SIDBVR
  • OPA690ID vs OPA862IDTKR
  • OPA690ID vs OPA861IDRG4
  • OPA690ID vs OPA861IDR
  • OPA690ID vs OPA861IDBVT
  • OPA690ID vs OPA861IDBVRG4
  • OPA690ID vs OPA861IDBVR
  • OPA690ID vs OPA861ID
  • OPA690ID vs OPA860IDRG4
  • OPA690ID vs OPA860IDR
  • OPA690ID vs OPA860ID
  • OPA690ID vs OPA859QDSGRQ1
  • OPA690ID vs OPA859IDSGT
  • OPA690ID vs OPA859IDSGR
  • OPA690ID vs OPA858QDSGRQ1
  • OPA690ID vs OPA858IDSGT
  • OPA690ID vs OPA858IDSGR
  • OPA690ID vs OPA857TD2
  • OPA690ID vs OPA857IRGTT
  • OPA690ID vs OPA857IRGTR
  • OPA690ID vs OPA856IDSGR
  • OPA690ID vs OPA855QDSGRQ1
  • OPA690ID vs OPA855IDSGT
  • OPA690ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.