Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA856IDSGR
OPA856IDSGR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:
Texas Instruments
Datasheet:
OPA856IDSGR Datasheet
History Price: $5.62000
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA856IDSGR vs OPA855IDSGR
Part No
OPA856IDSGR
OPA855IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
350V/μs
2750V/μs
Gain Bandwidth Product
1.08 GHz
8 GHz
-3db Bandwidth
1.1 GHz
2.5 GHz
Current - Input Bias
15 μA
12 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
17.2mA
17.8mA
Current - Output / Channel
105 mA
105 mA
Voltage - Supply Span (Min)
3.3 V
3.3 V
Voltage - Supply Span (Max)
5.25 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
8-WSON (2x2)