☰
OPA858IDSGR
OPA858IDSGR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
Datasheet:   OPA858IDSGR Datasheet
History Price: $6.12000
In Stock: 27760
OPA858IDSGR vs OPA855IDSGR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Single-Ended
-
Slew Rate
2000V/μs
2750V/μs
Gain Bandwidth Product
5.5 GHz
8 GHz
-3db Bandwidth
1.2 GHz
2.5 GHz
Current - Input Bias
0.4 pA
12 μA
Voltage - Input Offset
800 μV
200 μV
Current - Supply
21mA
17.8mA
Current - Output / Channel
105 mA
105 mA
Voltage - Supply Span (Min)
3.3 V
3.3 V
Voltage - Supply Span (Max)
5.25 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
8-WSON (2x2)