☰
OPA858IDSGR
OPA858IDSGR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
Datasheet:   OPA858IDSGR Datasheet
History Price: $6.12000
In Stock: 27760
OPA858IDSGR Specification
Specification
Part No
OPA858IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Single-Ended
Slew Rate
2000V/μs
Gain Bandwidth Product
5.5 GHz
-3db Bandwidth
1.2 GHz
Current - Input Bias
0.4 pA
Voltage - Input Offset
800 μV
Current - Supply
21mA
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
3.3 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA858IDSGR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA858IDSGR Description
Overview of Texas Instruments OPA858IDSGR

The Texas Instruments OPA858IDSGR is a high-speed, precision operational amplifier designed for a variety of applications, including data acquisition systems, medical instrumentation, and high-frequency signal processing. This device is known for its low noise, high bandwidth, and excellent linearity, making it suitable for demanding electronic designs.

Key Specifications

- Supply Voltage: The OPA858IDSGR operates with a dual supply voltage range of ±2.5V to ±5V or a single supply voltage of 5V to 10V, providing flexibility for various circuit configurations.

- Bandwidth: The amplifier features a -3 dB bandwidth of 1.5 GHz, allowing it to handle high-frequency signals effectively, which is essential for applications requiring fast response times.

- Slew Rate: The OPA858IDSGR has a high slew rate of 3,000 V/µs, enabling it to respond quickly to rapid changes in input signals, making it ideal for high-speed applications.

- Input Voltage Noise: The input voltage noise is typically 1.2 nV/√Hz at 1 kHz, which contributes to the overall low noise performance of the amplifier, ensuring accurate signal amplification.

- Input Common-Mode Voltage Range: The common-mode voltage range extends from -0.1V to V+ - 1.5V, allowing the amplifier to accommodate a wide variety of input signal levels without distortion.

- Output Voltage Swing: The output voltage swing is typically within 10 mV of the negative rail and 1.5V of the positive rail under specified load conditions, ensuring effective signal amplification across the output range.

- Total Harmonic Distortion (THD): The OPA858IDSGR exhibits low total harmonic distortion, typically around 0.001%, ensuring high fidelity in audio and signal processing applications.

Functional Features

- Low Power Consumption: The device is designed for low power operation, with a quiescent current of approximately 5.5 mA, making it suitable for battery-powered applications.

- High Linearity: The OPA858IDSGR provides excellent linearity, which is crucial for applications requiring precise signal reproduction and minimal distortion.

- Temperature Range: The operational amplifier operates effectively over a temperature range of -40°C to +85°C, making it suitable for use in various environmental conditions.

- Package Type: The OPA858IDSGR is available in a TSSOP-8 package, which offers a compact design for easy integration into space-constrained applications.

Applications

The Texas Instruments OPA858IDSGR is widely used in various applications, including:

- Data Acquisition Systems: Ideal for amplifying signals from sensors and transducers in data acquisition systems, ensuring accurate measurements.

- Medical Instrumentation: Used in medical devices for signal conditioning and amplification, where precision and low noise are critical.

- High-Frequency Signal Processing: Suitable for applications in telecommunications and RF systems, where high-speed performance is essential.

- Audio Applications: Employed in audio processing equipment for high-fidelity sound reproduction, benefiting from its low distortion characteristics.

Conclusion

The Texas Instruments OPA858IDSGR operational amplifier is a versatile and high-performance component that meets the needs of a wide range of electronic applications. Its combination of high bandwidth, low noise, and robust performance makes it an excellent choice for engineers and designers looking to implement reliable amplification solutions in their projects. With its proven specifications and functional features, the OPA858IDSGR continues to be a preferred option in the operational amplifier market.
OPA858IDSGR Compare Parts
  • OPA858IDSGR vs OPA992IDCKR
  • OPA858IDSGR vs OPA992IDBVR
  • OPA858IDSGR vs OPA991TIDCKR
  • OPA858IDSGR vs OPA991SIDBVR
  • OPA858IDSGR vs OPA991QDBVRQ1
  • OPA858IDSGR vs OPA991IDCKR
  • OPA858IDSGR vs OPA991IDBVR
  • OPA858IDSGR vs OPA990SIDBVR
  • OPA858IDSGR vs OPA990IDCKR
  • OPA858IDSGR vs OPA990IDBVR
  • OPA858IDSGR vs OPA890IDR
  • OPA858IDSGR vs OPA890IDG4
  • OPA858IDSGR vs OPA890IDBVTG4
  • OPA858IDSGR vs OPA890IDBVT
  • OPA858IDSGR vs OPA890IDBVR
  • OPA858IDSGR vs OPA890ID
  • OPA858IDSGR vs OPA863SIDBVR
  • OPA858IDSGR vs OPA862IDTKR
  • OPA858IDSGR vs OPA861IDRG4
  • OPA858IDSGR vs OPA861IDR
  • OPA858IDSGR vs OPA861IDBVT
  • OPA858IDSGR vs OPA861IDBVRG4
  • OPA858IDSGR vs OPA861IDBVR
  • OPA858IDSGR vs OPA861ID
  • OPA858IDSGR vs OPA860IDRG4
  • OPA858IDSGR vs OPA860IDR
  • OPA858IDSGR vs OPA860ID
  • OPA858IDSGR vs OPA859QDSGRQ1
  • OPA858IDSGR vs OPA859IDSGT
  • OPA858IDSGR vs OPA859IDSGR
  • OPA858IDSGR vs OPA858QDSGRQ1
  • OPA858IDSGR vs OPA858IDSGT
  • OPA858IDSGR vs OPA857TD2
  • OPA858IDSGR vs OPA857IRGTT
  • OPA858IDSGR vs OPA857IRGTR
  • OPA858IDSGR vs OPA856IDSGR
  • OPA858IDSGR vs OPA855QDSGRQ1
  • OPA858IDSGR vs OPA855IDSGT
  • OPA858IDSGR vs OPA855IDSGR
  • OPA858IDSGR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend