Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA863DBVR
OPA863DBVR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
SINGLE-CHANNEL, LOW-POWER, 110-M
Manufacturer:
Texas Instruments
Datasheet:
OPA863DBVR Datasheet
History Price: $1.80000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA863DBVR vs OPA856IDSGR
Part No
OPA863DBVR
OPA856IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
OPAx863
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
105V/μs
350V/μs
Gain Bandwidth Product
50 MHz
1.08 GHz
-3db Bandwidth
110 MHz
1.1 GHz
Current - Input Bias
300 nA
15 μA
Voltage - Input Offset
400 μV
200 μV
Current - Supply
700μA
17.2mA
Current - Output / Channel
45 mA
105 mA
Voltage - Supply Span (Min)
2.7 V
3.3 V
Voltage - Supply Span (Max)
12.6 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-WSON (2x2)