Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA863DBVR
OPA863DBVR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
SINGLE-CHANNEL, LOW-POWER, 110-M
Manufacturer:
Texas Instruments
Datasheet:
OPA863DBVR Datasheet
History Price: $1.80000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA863DBVR Specification
Specification
Part No
OPA863DBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
OPAx863
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
105V/μs
Gain Bandwidth Product
50 MHz
-3db Bandwidth
110 MHz
Current - Input Bias
300 nA
Voltage - Input Offset
400 μV
Current - Supply
700μA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA863DBVR PDF Datasheet
OPA863DBVR Datasheet
Click and Download: OPA863DBVR Datasheet
OPA863DBVR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA863DBVR Compare Parts
OPA863DBVR vs OPA992IDCKR
OPA863DBVR vs OPA992IDBVR
OPA863DBVR vs OPA991TIDCKR
OPA863DBVR vs OPA991SIDBVR
OPA863DBVR vs OPA991QDBVRQ1
OPA863DBVR vs OPA991IDCKR
OPA863DBVR vs OPA991IDBVR
OPA863DBVR vs OPA990SIDBVR
OPA863DBVR vs OPA990IDCKR
OPA863DBVR vs OPA990IDBVR
OPA863DBVR vs OPA890IDR
OPA863DBVR vs OPA890IDG4
OPA863DBVR vs OPA890IDBVTG4
OPA863DBVR vs OPA890IDBVT
OPA863DBVR vs OPA890IDBVR
OPA863DBVR vs OPA890ID
OPA863DBVR vs OPA863SIDBVR
OPA863DBVR vs OPA862IDTKR
OPA863DBVR vs OPA861IDRG4
OPA863DBVR vs OPA861IDR
OPA863DBVR vs OPA861IDBVT
OPA863DBVR vs OPA861IDBVRG4
OPA863DBVR vs OPA861IDBVR
OPA863DBVR vs OPA861ID
OPA863DBVR vs OPA860IDRG4
OPA863DBVR vs OPA860IDR
OPA863DBVR vs OPA860ID
OPA863DBVR vs OPA859QDSGRQ1
OPA863DBVR vs OPA859IDSGT
OPA863DBVR vs OPA859IDSGR
OPA863DBVR vs OPA858QDSGRQ1
OPA863DBVR vs OPA858IDSGT
OPA863DBVR vs OPA858IDSGR
OPA863DBVR vs OPA857TD2
OPA863DBVR vs OPA857IRGTT
OPA863DBVR vs OPA857IRGTR
OPA863DBVR vs OPA856IDSGR
OPA863DBVR vs OPA855QDSGRQ1
OPA863DBVR vs OPA855IDSGT
OPA863DBVR vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.