☰
OPA863SIDBVR
OPA863SIDBVR
Active
Description:  SINGLE-CHANNEL, LOW-POWER, 110-M
Manufacturer:  Texas Instruments
History Price: $1.80000
In Stock: 24900
OPA863SIDBVR vs OPA855IDSGR
Series
OPAx863
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
105V/μs
2750V/μs
Gain Bandwidth Product
50 MHz
8 GHz
-3db Bandwidth
-
2.5 GHz
Current - Input Bias
300 nA
12 μA
Voltage - Input Offset
400 mV
200 μV
Current - Supply
700μA
17.8mA
Current - Output / Channel
45 mA
105 mA
Voltage - Supply Span (Min)
2.7 V
3.3 V
Voltage - Supply Span (Max)
12.6 V
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-6
8-WSON (2x2)