☰
OPA863SIDBVR
OPA863SIDBVR
Active
Description:  SINGLE-CHANNEL, LOW-POWER, 110-M
Manufacturer:  Texas Instruments
History Price: $1.80000
In Stock: 24900
OPA863SIDBVR Specification
Specification
Part No
OPA863SIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
OPAx863
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
105V/μs
Gain Bandwidth Product
50 MHz
-3db Bandwidth
-
Current - Input Bias
300 nA
Voltage - Input Offset
400 mV
Current - Supply
700μA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
OPA863SIDBVR PDF Datasheet
OPA863SIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA863SIDBVR Description

The Texas Instruments OPA863SIDBVR is a high-performance operational amplifier designed for precision signal amplification and processing applications. This device is optimized for use in a variety of analog applications, including industrial, automotive, medical, and consumer electronics. It offers high-speed operation, low noise, and low distortion, making it ideal for high-fidelity systems, precision measurement, and signal conditioning.

## Key Features

* Low Power Consumption: The OPA863SIDBVR is engineered for low power operation, making it suitable for battery-powered systems and energy-efficient designs.
* High-Speed Performance: The amplifier is capable of high-speed operation with a slew rate of up to 10V/µs, making it ideal for fast signal processing applications.
* Low Input Offset Voltage: With a low input offset voltage of typically 200µV, it ensures precise and accurate signal amplification with minimal error.
* Low Noise: The device exhibits low noise performance, typically 6nV/√Hz at 1kHz, which is crucial for high-precision applications where signal integrity is essential.
* Rail-to-Rail Input and Output: The OPA863SIDBVR supports rail-to-rail input and output, enabling full utilization of the power supply range and providing increased dynamic range for low-voltage systems.
* High Common-Mode Rejection Ratio (CMRR): The amplifier features excellent CMRR performance, typically 100dB, which ensures that common-mode signals are effectively rejected, providing accurate differential amplification.
* Wide Power Supply Range: The device operates over a wide voltage range from 2.7V to 5.5V, offering flexibility for integration into different system designs.

## Electrical Characteristics

* Supply Voltage: The OPA863SIDBVR can operate within a supply voltage range of 2.7V to 5.5V, allowing compatibility with low-voltage systems.
* Supply Current: It typically consumes 1.3mA of supply current, contributing to its low power consumption profile.
* Input Voltage Range: The device has an input voltage range that includes the negative rail, making it capable of processing signals that go down to ground potential, even with a single supply.
* Input Bias Current: The input bias current is typically 10pA, ensuring minimal current draw from the input signal source and reducing the risk of signal distortion.
* Output Swing: The output voltage swing typically ranges from 0V to Vcc-0.3V, providing flexibility in signal processing applications that require low voltage headroom.

## Performance Specifications

* Gain Bandwidth Product: The OPA863SIDBVR has a gain-bandwidth product of 10MHz, making it suitable for moderate-frequency applications such as signal conditioning in audio and communication systems.
* Total Harmonic Distortion (THD): The amplifier exhibits very low total harmonic distortion, typically 0.0003% at 1kHz, ensuring high fidelity in audio and precision measurement systems.
* Power Supply Rejection Ratio (PSRR): The PSRR is typically 90dB at low frequencies, ensuring that power supply noise does not interfere with the amplified signal.
* Open-Loop Gain: The open-loop gain is typically 100,000 at Vcc = 5V, ensuring excellent amplification capability for a wide range of signal amplitudes.
* Offset Voltage Drift: The offset voltage drift is typically 1.5µV/°C, ensuring stability in temperature-sensitive applications.

## Applications

The OPA863SIDBVR is suitable for a wide range of applications requiring high-precision amplification, including:

* Signal Conditioning: Its low noise and low distortion characteristics make it ideal for conditioning signals in sensor interfaces, audio systems, and medical devices.
* Audio and Video Processing: The amplifier is well-suited for use in high-fidelity audio equipment, video signal processing, and consumer electronics that require low noise and high-speed operation.
* Medical Instruments: The OPA863SIDBVR is widely used in medical instrumentation such as ECG, EEG, and other diagnostic devices that require precise signal amplification and low distortion.
* Industrial Automation: In industrial control systems, the amplifier is used for sensor signal amplification, control loop processing, and other high-precision tasks.
* Automotive Systems: The device is ideal for automotive applications such as sensor signal processing, onboard diagnostics, and other analog systems requiring high-performance amplification.

## Package Information

* Package Type: The OPA863SIDBVR is available in a SOT-23-5 package, offering a compact form factor for space-constrained designs.
* Pin Count: The device has 5 pins, making it easy to integrate into a variety of PCB layouts.
* Operating Temperature Range: The device operates in an extended temperature range of -40°C to +125°C, making it suitable for both commercial and industrial environments.
* Packaging Option: The device is available in tape and reel packaging for automated assembly in high-volume manufacturing processes.

## Conclusion

The Texas Instruments OPA863SIDBVR is a highly versatile, low-power operational amplifier that combines high-speed performance with precision and low-noise characteristics. Its rail-to-rail input/output, wide supply voltage range, and low distortion make it a perfect fit for a variety of analog signal processing applications, from medical devices to audio systems and industrial automation. With its small footprint and excellent performance specifications, the OPA863SIDBVR is an excellent choice for designs that demand high-quality, efficient amplification.
OPA863SIDBVR Compare Parts
  • OPA863SIDBVR vs OPA992IDCKR
  • OPA863SIDBVR vs OPA992IDBVR
  • OPA863SIDBVR vs OPA991TIDCKR
  • OPA863SIDBVR vs OPA991SIDBVR
  • OPA863SIDBVR vs OPA991QDBVRQ1
  • OPA863SIDBVR vs OPA991IDCKR
  • OPA863SIDBVR vs OPA991IDBVR
  • OPA863SIDBVR vs OPA990SIDBVR
  • OPA863SIDBVR vs OPA990IDCKR
  • OPA863SIDBVR vs OPA990IDBVR
  • OPA863SIDBVR vs OPA890IDR
  • OPA863SIDBVR vs OPA890IDG4
  • OPA863SIDBVR vs OPA890IDBVTG4
  • OPA863SIDBVR vs OPA890IDBVT
  • OPA863SIDBVR vs OPA890IDBVR
  • OPA863SIDBVR vs OPA890ID
  • OPA863SIDBVR vs OPA862IDTKR
  • OPA863SIDBVR vs OPA861IDRG4
  • OPA863SIDBVR vs OPA861IDR
  • OPA863SIDBVR vs OPA861IDBVT
  • OPA863SIDBVR vs OPA861IDBVRG4
  • OPA863SIDBVR vs OPA861IDBVR
  • OPA863SIDBVR vs OPA861ID
  • OPA863SIDBVR vs OPA860IDRG4
  • OPA863SIDBVR vs OPA860IDR
  • OPA863SIDBVR vs OPA860ID
  • OPA863SIDBVR vs OPA859QDSGRQ1
  • OPA863SIDBVR vs OPA859IDSGT
  • OPA863SIDBVR vs OPA859IDSGR
  • OPA863SIDBVR vs OPA858QDSGRQ1
  • OPA863SIDBVR vs OPA858IDSGT
  • OPA863SIDBVR vs OPA858IDSGR
  • OPA863SIDBVR vs OPA857TD2
  • OPA863SIDBVR vs OPA857IRGTT
  • OPA863SIDBVR vs OPA857IRGTR
  • OPA863SIDBVR vs OPA856IDSGR
  • OPA863SIDBVR vs OPA855QDSGRQ1
  • OPA863SIDBVR vs OPA855IDSGT
  • OPA863SIDBVR vs OPA855IDSGR
  • OPA863SIDBVR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend