☰
REF2125IDBVR
REF2125IDBVR
Active
Description:  IC VREF SERIES 0.05% SOT23-5
Manufacturer:  Texas Instruments
History Price: $5.93000
In Stock: 47120
REF2125IDBVR vs REF02BU
Series
-
REF02
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?.2%
Temperature Coefficient
6ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
4μVp-p
Noise - 10Hz to 10kHz
24μVrms
-
Voltage - Input
3V ~ 12V
8V ~ 40V
Current - Supply
95μA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC