☰
REF5040ID
REF5040ID
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF5040ID Datasheet
History Price: $7.80000
In Stock: 29440
REF5040ID vs REF02BU
Part No
Series
-
REF02
Packaging
Tube
Bulk or Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
21 mA
Tolerance
?.05%
?.2%
Temperature Coefficient
3ppm/ ℃
10ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
4μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.296V ~ 18V
8V ~ 40V
Current - Supply
1.2mA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC