Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC195ULTRT
SC195ULTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 500MA 8MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC195ULTRT Datasheet
History Price: $1.53000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC195ULTRT vs SC190BIMLTRT
Part No
SC195ULTRT
SC190BIMLTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
1V, 1.2V, 1.5V, 1.8V
Voltage - Output (Max)
3.3V
-
Current - Output
500mA
300mA
Frequency - Switching
3.5MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFQFN
10-VFDFN Exposed Pad
Supplier Device Package
8-MLPQ-UT (1.5x1.5)
10-MLP (3x3)